EN
  • EN
  • DE

ADXRS300WABGZA-RL

Part No ADXRS300WABGZA-RL
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Gyroscopes
Description IC GYROSCOPE 32CSPBGA / Gyroscope
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Gyroscopes
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Standard Package 1
MSL Level 3 (168 Hours)
ECCN 7A994
HTSUS 8542.39.0001
Win Source Part Number 1349519-ADXRS300WABGZA-RL
Ultra Librarian 3D Model Ultra Librarian ADXRS300WABGZA-RL CAD Model

Description

Product Overview: ADXRS300WABGZA-RL by Analog Devices Inc.

The ADXRS300WABGZA-RL is a high-performance angular rate sensor (gyroscope) designed and manufactured by Analog Devices Inc., a leader in precision signal processing solutions. This MEMS-based device offers excellent vibration immunity and stability, making it an ideal choice for a wide range of applications that require reliable and accurate angular velocity measurements.

Key Features

  • High Precision: The ADXRS300WABGZA-RL provides precise rate sensing in a single axis with a sensitivity of 12.5 mV/°/sec and a measurement range of ±300°/sec, which enables it to detect minute angular changes with high accuracy.
  • Temperature Stability: With built-in temperature compensation, this sensor maintains its performance across a wide temperature range, ensuring consistent operation in varying environmental conditions.
  • Vibration Immunity: The device features a unique differential quad-sensor design that minimizes the influence of linear acceleration and vibration, providing stable and reliable readings even in challenging environments.
  • Compact Form Factor: Housed in a 7 mm × 7 mm × 3 mm CBGA package, the ADXRS300WABGZA-RL is designed for space-constrained applications without compromising on performance.
  • Easy Integration: This gyroscope operates on a single 5 V supply and includes a self-test feature that verifies sensor integrity, simplifying system design and integration.
  • Robust Design: The sensor's robust construction ensures a long operational life, making it suitable for use in industrial and automotive systems that demand high durability and reliability.

Applications

The versatility of the ADXRS300WABGZA-RL allows it to be used in a broad array of applications, including:

  • Platform stabilization and control
  • Navigation and guidance systems
  • Robotics and unmanned vehicles
  • Instrumentation and measurement equipment
  • Automotive safety and stability systems

With its combination of high precision, robustness, and ease of use, the ADXRS300WABGZA-RL from Analog Devices Inc. is an excellent choice for designers looking to incorporate reliable angular rate sensing into their projects.

You May Also Be Interested in

Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $169.1730
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $87.5875
Analog Devices Inc.
Ultralow Noise, Dual-Axis MEMS Gyroscope | IC GYROSCOPE YAW RATE 18LGA
Lowest to $64.8742
Analog Devices Inc.
±300°/sec Yaw Rate Gyro
Lowest to $28.9396
STMicroelectronics
GYROSCOPE MEMS SGL AXIS 16-LGA
Lowest to $1.6147
Analog Devices Inc.
Fast Starting, +,-20,000/sec Vibration Rejecting Rate Gyro | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $169.1730
Maxim Integrated
IC GYROSCOPE 3-AXIS 16LGA
Lowest to $281.3433
STMicroelectronics
IC MEMS MOTION SENSOR 16-LGA
Lowest to $9.0286
STMicroelectronics
MEMS motion sensor: high performance ±300 °/s analog yaw-rate gyroscope
Lowest to $2.1666

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess