EN
  • EN
  • DE
  • IT

ADXL372BCCZ-RL

Part No ADXL372BCCZ-RL
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 200G SPI 16LGA  /  Accelerometer X, Y, Z Axis ±200g 3.2kHz 16-LGA (3x3.25)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Accelerometers
Mfr Analog Devices Inc.
Package Tape & Reel
Type Digital
Axis X, Y, Z
Acceleration Range ±200g
Sensitivity (LSB/g) 10
Bandwidth 3.2kHz
Output Type SPI
Voltage - Supply 1.6V ~ 3.5V
Features Adjustable Bandwidth
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 16-TFLGA
Supplier Device Package 16-LGA (3x3.25)
Base Product Number ADXL372
Other Names -2735-ADXL372BCCZ-RLDKR,ADXL372BCCZ-RL,-2735-ADXL372BCCZ-RLCT,505-ADXL372BCCZ-RLTR,-2735-ADXL372BCCZ-RL,505-ADXL372BCCZ-RLDKR,-2735-ADXL372BCCZ-RL,505-ADXL372BCCZ-RLCT
Standard Package 5,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235117-ADXL372BCCZ-RL
Ultra Librarian 3D Model Ultra Librarian ADXL372BCCZ-RL CAD Model

Description

The ADXL372BCCZ-RL is a high-performance, ultra-low noise, 3-axis accelerometer manufactured by Analog Devices Inc. This MEMS sensor offers full-scale ranges of ±200g and is designed to measure acceleration with a high resolution of 1 mg/LSB, making it ideal for a wide range of applications including industrial, medical, and consumer products.

Key Features

  • Measurement Range: Capable of detecting acceleration up to ±200g, it can measure both dynamic acceleration (e.g., vibration) and static acceleration (e.g., gravity).
  • High Resolution: With a resolution of 1 mg/LSB, the ADXL372BCCZ-RL provides precise data for accurate motion and vibration analysis.
  • Low Noise: Features a low noise density of 175 µg/√Hz, ensuring clean and reliable signals for your application.
  • Power Efficiency: The device operates in a low power mode that consumes minimal energy, making it suitable for battery-powered applications.
  • Flexible Power Supply: Supports a wide power supply range from 1.6 V to 3.5 V, providing versatility in various system designs.
  • Output Data Rate: Offers selectable output data rates for application-specific requirements.
  • Temperature Range: Operates within a temperature range of -40°C to +85°C, ensuring reliable performance across diverse environments.
  • Shock Resistance: Highly resistant to shock, making it robust for use in harsh conditions.

Applications

  • Impact and shock detection in consumer electronics
  • Vibration monitoring in industrial equipment
  • Condition monitoring and predictive maintenance systems
  • Inertial measurement units for navigation and control
  • Health and fitness tracking devices

The ADXL372BCCZ-RL is available in a compact package and is supplied on a tape and reel, denoted by the suffix 'RL', for efficient handling and assembly during the manufacturing process. With its robust design and high precision, this accelerometer is an excellent choice for engineers looking to integrate motion sensing capabilities into their projects.

You May Also Be Interested in

NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6511
Analog Devices Inc.
ACCELEROMETER ACU SENSOR 120G / Accelerometer X Axis ±120g 16-SOIC-EP
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.9Hz ~ 244Hz 16-LGA (3x3)
Lowest to $5.2229
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 16-LGA (3x3)
Lowest to $5.2389
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Memsic Inc.
ACCELEROMETER 1.7G ANALOG 8LCC / Accelerometer X, Y Axis ±1.7g 17Hz 8-LCC
Need more? Email Us
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.1880
Analog Devices Inc.
ACCEL 1.5-12G I2C/SPI 32LFCSP / Accelerometer X, Y, Z Axis ±1.5g, 3g, 6g, 12g 3.125Hz ~ 1.6kHz 32-LFCSP-LQ (5x5)
Lowest to $7.1610

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.6239 $67.8717
6+ $18.5632 $111.3792
9+ $17.9831 $161.8479
12+ $17.4030 $208.8360
15+ $16.8229 $252.3435
20+ $15.0826 $301.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,770 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess