EN
  • EN
  • DE
  • IT

BPW20RF

Part No BPW20RF
Manufacturer Vishay
Catalog Optical Sensors - Photodiodes
Description Silicon PN Photodiode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Vishay Semiconductor Opto Division
Packaging Bulk
Wavelength 920nm
Spectral Range 550nm ~ 1040nm
Diode Type PIN
Voltage - DC Reverse (Vr) (Maximum) 10V
Current - Dark (Typ) 2nA
Active Area 7.5mm²
Viewing Angle 100°
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package Radial, Lensed Metal Can, 2 Lead
Win Source Part Number 1153954-BPW20RF
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Family Name BPW20RF
Introduction Date March 20, 2002
ECCN 3A001.a.2.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian BPW20RF CAD Model

Description

The Vishay Semiconductor Opto Division BPW20RF is a PIN diode that operates in the spectral range of 550nm to 1040nm.

  • Spectral Range: 550nm to 1040nm
  • Active Area: 7.5mm²
  • Viewing Angle: 100°
  • Response Time: Not specified
  • Dark Current: 2nA
  • Reverse Voltage: 10V DC
  • Package: Radial, lensed metal can with two leads
  • Mounting: Through hole
  • Applications: Sensors and transducers
  • Halogen-Free: Compliant
  • Popularity: Medium
  • Estimated EOL Date: 2024

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 950NM 2SMD GW / Photodiode 950nm 20ns 120° 2-SMD, Gull Wing
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 880NM 2SMD
Need more? Email Us
ON Semiconductor
SENSOR PHOTODIODE 940NM RADIAL / Photodiode 940nm 50ns 120° Radial, Side View
Lowest to $0.7076
Vishay
SENSOR PHOTODIODE 540NM 0805 / Photodiode 540nm 150ns 120°
Lowest to $0.4878
Everlight Electronics Co Ltd
Opto Components Photodiode
Lowest to $0.2610
Vishay
PHOTODIODE 790 TO 1050 NM
Lowest to $2.1255
Everlight Electronics Co Ltd
SENSOR PHOTODIODE 940NM 2SMD
Need more? Email Us
Lite-On Inc.
Photodiode PIN Chip 875nm 0.5A/W Sensitivity 2-Pin SMT / PHOTODIODE IR 2X2MM DOME ZBEND
Need more? Email Us
ON Semiconductor
SENSOR PHOTODIODE 420NM 4SMD / Photodiode 420nm 1ns 4-SMD, No Lead
Lowest to $37.6131

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2545 $55.5270
14+ $7.5934 $106.3076
21+ $7.3561 $154.4781
29+ $7.1188 $206.4452
37+ $6.8816 $254.6192
49+ $6.1697 $302.3153
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess