EN
  • EN
  • DE
  • IT

ADM1294-1AARUZ-RL7

Part No ADM1294-1AARUZ-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC MONITOR QUAD UV/OV 14TSSOP / Single Phase Meter IC 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Energy Metering
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Voltage - I/O High 1.1V
Voltage - I/O Low 0.4V, 0.8V, 1.5V
Current - Supply 3.6mA
Voltage - Supply 2.95 V ~ 13 V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number ADM1294
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1319967-ADM1294-1AARUZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADM1294-1AARUZ-RL7 CAD Model

Description

The ADM1294-1AARUZ-RL7 is a high-performance integrated circuit (IC) from Analog Devices Inc., designed to provide comprehensive power monitoring and control solutions for a variety of applications. This advanced IC is particularly suitable for data center and communications infrastructure, where precise power management is critical for system reliability and efficiency.

Key Features:

  • High Accuracy: The ADM1294-1AARUZ-RL7 offers precise measurement capabilities for both current and voltage, ensuring accurate power monitoring for critical systems.
  • Integrated Hot Swap Controller: This feature allows for the safe insertion and removal of circuit boards from a live backplane, reducing downtime and risk of damage.
  • Power Sequencing: The device includes programmable power-up and power-down sequencing, which is essential for managing multiple supply rails and ensuring system stability.
  • Digital Interface: Equipped with a PMBus interface, the ADM1294-1AARUZ-RL7 enables digital communication with microcontrollers or processors for real-time monitoring and control.
  • Black Box Recorder: A unique feature that captures system status information leading up to a fault, aiding in diagnosis and troubleshooting.
  • Compact Package: The IC is available in a compact 32-lead LFCSP (5 mm x 5 mm) package, which is ideal for space-constrained applications.

Applications:

  • Data Centers
  • Telecommunications Equipment
  • Server and Storage Systems
  • Industrial and Instrumentation Systems

The ADM1294-1AARUZ-RL7 from Analog Devices Inc. is a versatile solution for managing power requirements in complex electronic systems. Its combination of high accuracy, advanced control features, and digital interface makes it a top choice for engineers looking to optimize power efficiency and reliability in their designs.

With its robust feature set and proven performance, the ADM1294-1AARUZ-RL7 is an essential component for modern power management applications, ensuring systems operate within their desired electrical parameters and providing valuable insights for system maintenance and enhancement.

You May Also Be Interested in

Maxim Integrated
Polyphase AFE -40°C to 85°C 28-Pin TSSOP / IC AFE POLYPHASE MULTI 28-TSSOP
Lowest to $7.9634
Analog Devices Inc.
IC ENERGY METER 1PHASE 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $4.0684
Microchip Technology
IC ENERGY METER FRONT 4CH 28QFN / 3 Phase Meter IC 28-QFN (5x5)
Lowest to $8.3094
Maxim Integrated
IC ENERGY MEASUREMENT TSSOP / Single Phase Meter IC 16-TSSOP
Lowest to $7.3127
Analog Devices Inc.
1 PH MTR IC W/AUTO CALIBRATION / Single Phase Meter IC 32-LFCSP (5x5)
Lowest to $9.6207
Microchip Technology
IC ENERGY METER FRONT 4CH 28SSOP / 3 Phase Meter IC 28-SSOP
Need more? Email Us
Maxim Integrated
IC ENERGY METER 256KB 68-QFN / Single Phase, Dual Phase Meter IC 68-SQFN (8x8)
Lowest to $9.3315
Analog Devices Inc.
IC ENERGY METERING 3PH 40LFCSP
Lowest to $13.2021
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP
Lowest to $4.3709

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess