EN
  • EN
  • DE

MAXQ3180-RAN+

Part No MAXQ3180-RAN+
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description Polyphase AFE -40°C to 85°C 28-Pin TSSOP / IC AFE POLYPHASE MULTI 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Measurement Error 0.1%
Operating Supply Current 8.5mA
Supply Voltage - Operating 2.7 V to 3.6 V
Meter Type 3 Phase
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 119587-MAXQ3180-RAN+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAXQ3180
Introduction Date February 01, 2008
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAXQ3180-RAN+ CAD Model

Description

The MAXQ3180-RAN+ from Maxim Integrated is a sophisticated, multichannel energy-measurement processor optimized for the real-time monitoring of AC power supplies. This high-performance processor is designed to accurately measure a wide variety of parameters required for power consumption and quality analysis, making it an ideal solution for smart grid infrastructure, industrial automation, and energy management systems.

Key Features

  • Precise Energy Measurement: The MAXQ3180-RAN+ provides high-accuracy energy measurement, capable of monitoring both active and reactive power, with additional calculations for apparent power and power factor.
  • Multifunctional: It supports measurement of RMS voltage, RMS current, line frequency, and phase angle for comprehensive power monitoring.
  • Integrated Analog-to-Digital Converter (ADC): The device includes a high-resolution ADC that delivers precise analog signal conversion, ensuring reliable data for analysis.
  • Flexible Interface Options: With an SPI-compatible serial interface, the MAXQ3180-RAN+ allows for easy integration with a wide range of microcontrollers and communication modules.
  • Harmonic Analysis: It offers harmonic analysis capabilities, enabling the detection and analysis of harmonic distortions in the power line, which is crucial for power quality assessment.

Applications

  • Smart Metering
  • Power Quality Monitoring
  • Industrial Automation
  • Energy Management Systems

Technical Specifications

The MAXQ3180-RAN+ operates over a wide temperature range and is available in a compact 28-pin SSOP package. It requires a minimal number of external components, which simplifies the design and reduces the overall system cost. The device's power supply voltage and current inputs are designed to interface directly with current transformers and potential transformers, streamlining the development process for energy measurement applications.

For developers and engineers looking for a reliable and efficient solution for energy measurement, the MAXQ3180-RAN+ from Maxim Integrated offers the performance, flexibility, and accuracy needed to meet the demands of modern energy monitoring systems.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Lowest to $19.0602
Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Need more? Email Us
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Lowest to $13.0971
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Maxim Integrated
IC POWER METER 1-PHASE 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1102 $63.9918
20+ $5.8339 $116.6780
31+ $5.6526 $175.2306
43+ $5.4701 $235.2143
55+ $5.2876 $290.8180
74+ $4.7401 $350.7674
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,240 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess