EN
  • EN
  • DE

MCP3912A1T-E/SS

Part No MCP3912A1T-E/SS
Manufacturer Microchip Technology
Catalog PMIC - Energy Metering
Description IC ENERGY METER FRONT 4CH 28SSOP / 3 Phase Meter IC 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Input Impedance -
Measurement Error 0.1%
Voltage - I/O High 0.7V
Voltage - I/O Low 0.3V
Current - Supply 2.8mA
Voltage - Supply 2.7 V ~ 3.6 V
Meter Type 3 Phase
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number MCP3912
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354522-MCP3912A1T-E/SS
Ultra Librarian 3D Model Ultra Librarian MCP3912A1T-E/SS CAD Model

Description

Microchip Technology MCP3912A1T-E/SS

The MCP3912A1T-E/SS from Microchip Technology is a highly integrated, high-precision analog front end (AFE) designed for energy measurement and monitoring applications. It is part of Microchip's portfolio of utility metering solutions and is well-suited for a wide range of applications, including smart power meters, industrial monitoring systems, and portable instrumentation.

This AFE device features dual 24-bit delta-sigma Analog-to-Digital Converters (ADCs) with programmable data rates up to 125 ksps, providing high-resolution signal acquisition. The MCP3912A1T-E/SS is capable of simultaneous sampling, which ensures accurate phase difference measurements critical in power metering applications. Its high accuracy and low noise performance make it an excellent choice for precision measurement tasks.

The MCP3912A1T-E/SS incorporates advanced features such as an internal low-drift voltage reference, an oversampling ratio up to 4096, and a digital filter with user-selectable cutoff frequencies, which contribute to its robust performance in noisy environments. This device also includes a phase delay compensation feature, which is essential for power quality analysis.

Communication with microcontrollers is achieved through an SPI interface, allowing for easy integration into existing systems. The chip comes in a 20-lead SSOP package, which is suitable for space-constrained applications while still providing excellent thermal performance.

The MCP3912A1T-E/SS operates over an extended temperature range, making it reliable in various environmental conditions. With its exceptional performance and integrated features, the MCP3912A1T-E/SS by Microchip Technology is an ideal solution for developers looking to create sophisticated and accurate energy measurement systems.

  • 24-bit resolution
  • Dual-channel delta-sigma ADCs
  • Programmable data rates up to 125 ksps
  • Simultaneous sampling for accurate phase measurements
  • SPI interface for easy integration
  • Internal low-drift voltage reference
  • Oversampling and digital filtering capabilities
  • Phase delay compensation
  • Extended temperature range operation
  • 20-lead SSOP packaging

You May Also Be Interested in

Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 3CH 28QFN
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Lowest to $1.7594
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Lowest to $13.0971
Analog Devices Inc.
Lowest to $8.7910
Microchip Technology
IC PWR MONITOR 2CH 1PH 28QFN
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 2.4mA SOP-8 Energy Metering RoHS
Lowest to $0.5239

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess