EN
  • EN
  • DE

ADAQ23875BBCZ

Part No ADAQ23875BBCZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 16BIT 15MSPS UM ONE I/P RANGE / Data Acquisition System (DAS) 16 b 15M LVDS - Serial 100-CSPBGA (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Package Tray
Type Data Acquisition System (DAS)
Number of Channels 1
Resolution (Bits) 16 b
Sampling Rate (Per Second) 15M
Data Interface LVDS - Serial
Voltage Supply Source Single Supply
Voltage - Supply 4.75V ~ 5.25V, 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 100-FBGA, CSPBGA
Supplier Device Package 100-CSPBGA (9x9)
Base Product Number ADAQ23875
Standard Package 1
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345502-ADAQ23875BBCZ
Ultra Librarian 3D Model Ultra Librarian ADAQ23875BBCZ CAD Model

Description

The ADAQ23875BBCZ is a high-performance, precision data acquisition system (DAS) from Analog Devices Inc., a leading global semiconductor company. This advanced product is designed to cater to a wide array of applications that require accurate and fast analog-to-digital conversion.

Key Features

  • Integrated System: The ADAQ23875BBCZ integrates multiple components including a high-speed ADC, a low dropout regulator (LDO), and reference buffers, all within a single module, simplifying system design and reducing board space requirements.
  • High-Speed ADC: At its core, the ADAQ23875BBCZ features a 16-bit, 15 MSPS (mega-samples per second) ADC, delivering high-resolution measurements with excellent dynamic performance.
  • Accuracy: With its superior signal-to-noise ratio (SNR) and low distortion, this DAS provides precise measurements, making it ideal for high-precision instrumentation and measurement applications.
  • Easy Interface: The device supports serial peripheral interface (SPI) communication, enabling easy interfacing with microcontrollers and digital signal processors (DSPs).
  • Power Efficiency: The integrated LDO and reference buffers are optimized for low power consumption, making the ADAQ23875BBCZ suitable for power-sensitive applications.

Applications

The versatility of the ADAQ23875BBCZ allows it to be used in a broad spectrum of applications, including:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Industrial Control Systems
  • Data Acquisition Systems
  • Communication Infrastructure

Technical Specifications

Parameter Value
Resolution 16-bit
Sampling Rate 15 MSPS
Interface Type SPI
Power Supply Single 5V
Operating Temperature -40°C to +85°C

For designers and engineers looking for a compact, high-precision data acquisition solution, the ADAQ23875BBCZ from Analog Devices Inc. provides a robust and efficient option that can significantly enhance system performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $327.0677 $327.0677
2+ $293.2331 $586.4662
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess