EN
  • EN
  • DE

ADM483EARZ-REEL7

Part No ADM483EARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843119-ADM483EARZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADM483EARZ-REEL7 CAD Model

Description

Product Overview: ADM483EARZ-REEL7 from Analog Devices Inc.

The ADM483EARZ-REEL7 is a high-performance, low-power transceiver from Analog Devices Inc., designed for bidirectional data communication on balanced multipoint bus transmission lines. It is part of the industry-standard 5V RS-485/RS-422 family, making it suitable for a wide range of applications in industrial, networking, and telecommunications systems.

Key Features

  • Integrated Protection: The device includes protection against high energy surges, ensuring reliability and robustness in harsh environments.
  • Low Power Consumption: With its low quiescent current, the ADM483EARZ-REEL7 is optimized for power-sensitive applications.
  • High Data Rates: Capable of transmitting data at rates up to 250 kbps, it is well-suited for high-speed data communication.
  • Extended Temperature Range: The device operates effectively across a wide temperature range from -40°C to +85°C, accommodating various industrial applications.
  • Half-Duplex Operation: Its half-duplex configuration allows for bidirectional communication over a single pair of wires.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature prevents the device from overheating, enhancing its durability.

Applications

The ADM483EARZ-REEL7 is ideally suited for applications where high-speed data integrity and reliability are crucial. Common applications include:

  • Industrial Control Systems
  • Building Automation
  • Factory Automation
  • Networked Security Systems
  • Remote Data Loggers

Product Packaging

This transceiver is supplied in a REEL7 packaging format, which is designed for compatibility with automated manufacturing processes, ensuring efficient handling and assembly. The "Z" in the part number indicates the RoHS-compliant SOIC package, which is lead-free and designed for surface-mount technology (SMT).

With its combination of features, the ADM483EARZ-REEL7 from Analog Devices Inc. provides a reliable solution for designers looking to implement RS-485/RS-422 communication protocols in their systems, with the added benefit of a compact footprint and advanced protection mechanisms.

You May Also Be Interested in

B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1405 $51.3225
95+ $1.0683 $101.4885
150+ $1.0322 $154.8300
210+ $0.9600 $201.6000
275+ $0.9240 $254.1000
340+ $0.8879 $301.8860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,330 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess