EN
  • EN
  • DE

AD7761BSTZ

Part No AD7761BSTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tray
Number of Bits 16
Sampling Rate (Per Second) 256k
Number of Inputs 8
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 8
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 2V ~ 5.5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 105°C
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Mounting SMD (SMT)
Base Product Number AD7761
Other Names AD7761BSTZ,505-AD7761BSTZ,-2735-AD7761BSTZ
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265267-AD7761BSTZ
Ultra Librarian 3D Model Ultra Librarian AD7761BSTZ CAD Model

Description

The AD7761BSTZ is a state-of-the-art 24-bit, high precision, high-speed, delta-sigma (ΔΣ) analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. This component is designed to offer exceptional performance with a focus on noise reduction, making it an ideal choice for demanding applications that require accurate signal conversion.

Key Features:

  • Resolution and Speed: The AD7761BSTZ features a 24-bit resolution and a maximum sampling rate of 256 kSPS (kilo-samples per second), providing high-fidelity data conversion for precise measurements.
  • Integrated Low-Noise PGA: It includes a low-noise programmable gain amplifier (PGA) that offers selectable gain options, enhancing the flexibility and dynamic range of the ADC.
  • Flexible Input Range: The ADC supports a flexible input range, which can be adjusted according to the application’s requirements, ensuring optimal performance across various signal amplitudes.
  • Power Efficiency: Designed with power efficiency in mind, the AD7761BSTZ operates with reduced power consumption, making it suitable for battery-powered devices and energy-sensitive applications.
  • Filtering Capabilities: It comes with an integrated digital filter that reduces the need for external components, simplifying the design and reducing the overall system footprint.
  • Interface Options: The device offers a serial peripheral interface (SPI) that ensures easy integration with microcontrollers and digital systems.

Applications:

The AD7761BSTZ is versatile and can be used across a wide range of applications, including:

  • Industrial automation and process control
  • Medical instrumentation
  • Audio equipment
  • Seismic data acquisition systems
  • Test and measurement equipment

Package and Availability:

The AD7761BSTZ comes in an LQFP (Low Profile Quad Flat Package) form factor, which is well-suited for space-constrained applications. This ADC is part of Analog Devices' commitment to providing high-performance data conversion solutions, and it is available through various distributors and suppliers.

With its combination of precision, speed, and flexibility, the AD7761BSTZ from Analog Devices Inc. is a top-tier ADC solution for professionals seeking to enhance the accuracy and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.6897 $69.3794
4+ $28.4634 $113.8536
6+ $27.5739 $165.4434
8+ $26.6844 $213.4752
10+ $25.7949 $257.9490
13+ $23.1265 $300.6445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess