EN
  • EN
  • DE

AD7247ABRZ-REEL

Part No AD7247ABRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 24SOIC / 12 Bit Digital to Analog Converter 2 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 12
Number of D/A Converters 2
Settling Time 8µs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External, Internal
Voltage - Supply, Analog ±10.8V ~ 16.5V
Voltage - Supply, Digital 10.8V ~ 16.5V
INL/DNL (LSB) ±0.5 (Max), ±0.9 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Case / Package 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Mounting Surface Mount
Base Product Number AD7247
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7247ABRZ-REEL-ND,-2735-AD7247ABRZ-REELCT,AD7247ABRZ-REELDKR,AD7247ABRZ-REELCT,AD7247ABRZ-REELTR
Standard Package 1,000
Win Source Part Number 1317943-AD7247ABRZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD7247ABRZ-REEL CAD Model

Description

Analog Devices Inc. AD7247ABRZ-REEL

The AD7247ABRZ-REEL from Analog Devices Inc. is a high-performance, dual 12-bit digital-to-analog converter (DAC) integrated circuit designed to deliver precision and accuracy in a wide range of applications. Packaged in a convenient surface-mount, reel format for automated assembly, this component is ideal for industrial, communication, and automated test equipment systems.

Key Features:

  • Precision DAC: The AD7247ABRZ-REEL features two 12-bit DACs in one package, offering precise digital control over analog outputs, which is critical for applications requiring high-resolution analog signal generation.
  • Low Power Consumption: With an emphasis on power efficiency, this DAC is suitable for battery-powered devices and other power-sensitive applications.
  • Settling Time: It boasts a fast settling time, enabling rapid updates to the analog output, which is essential for dynamic systems that require quick response times.
  • Output Range: The DACs provide a flexible output range that can be configured to accommodate various signal levels, ensuring compatibility with other system components.
  • Interface: The component offers a user-friendly digital interface, making it straightforward to integrate with microprocessors and digital systems.
  • Package Type: Supplied in a surface-mount package, the AD7247ABRZ-REEL is designed for efficient assembly on printed circuit boards, aiding in the reduction of manufacturing time and costs.

Applications:

  • Automated Test Equipment (ATE)
  • Industrial Control Systems
  • Data Acquisition Systems
  • Communication Systems
  • Medical Instruments

The AD7247ABRZ-REEL is a testament to Analog Devices Inc.'s commitment to providing high-quality and reliable components. Its robust design and advanced features make it a versatile choice for engineers and designers looking to enhance the performance of their digital-to-analog conversion processes. Whether for precision instrumentation or control systems, the AD7247ABRZ-REEL offers a solution that balances performance, power efficiency, and ease of integration.

With its combination of dual DACs, low power consumption, and fast settling times, the AD7247ABRZ-REEL stands out as an excellent choice for a multitude of applications where accuracy and speed are paramount.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Analog Devices Inc.
IC DAC 8BIT A-OUT 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT V-OUT 24SOIC / 12 Bit Digital to Analog Converter 1 24-SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $23.2836
Texas Instruments
IC DAC 16BIT V-OUT 14SOIC
Lowest to $18.6140
Analog Devices Inc.
IC DAC 10BIT V-OUT 8DIP / 10 Bit Digital to Analog Converter 2 8-PDIP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Analog Devices Inc.
IC DAC 8BIT V-OUT 20PLCC / 8 Bit Digital to Analog Converter 4 20-PLCC (9x9)
Need more? Email Us
Analog Devices Inc.
IC DAC 12/16BIT V-OUT 16TSSOP / 12, 16 Bit Digital to Analog Converter 8 16-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess