EN
  • EN
  • DE

AD4134BCPZ

Part No AD4134BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 24-BIT, 4CH SIM 1.5MSPS PRECISIO / 24 Bit Analog to Digital Converter 8 Input 4 SAR 56-LFCSP-WQ (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tray
Number of Bits 24
Sampling Rate (Per Second) 1.5M
Number of Inputs 8
Input Type Single Ended
Data Interface SPI
Configuration ADC
Number of A/D Converters 4
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 4.5V ~ 5.5V
Voltage - Supply, Digital 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Case / Package 56-WFQFN Exposed Pad, CSP
Supplier Device Package 56-LFCSP-WQ (8x8)
Mounting Surface Mount
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 488-AD4134BCPZ-ND,505-AD4134BCPZ,-2735-AD4134BCPZ,488-AD4134BCPZ
Standard Package 26
Win Source Part Number 1321236-AD4134BCPZ
Ultra Librarian 3D Model Ultra Librarian AD4134BCPZ CAD Model

Description

Analog Devices Inc. AD4134BCPZ High-Precision ADC

The AD4134BCPZ from Analog Devices Inc. is a state-of-the-art, high-precision analog-to-digital converter (ADC) that offers exceptional performance and versatility for a wide range of applications. Designed with precision in mind, this ADC is an ideal solution for demanding industrial, medical, and instrumentation applications where accuracy and reliability are paramount.

Key Features

  • Resolution: The AD4134BCPZ boasts a high-resolution 24-bit sigma-delta ADC, ensuring detailed and accurate data conversion from analog signals to digital form.
  • Channel Count: This ADC features four differential or seven single-ended input channels, providing flexibility for various signal configurations and allowing for multiple signal acquisitions simultaneously.
  • Data Rate: With a data rate of up to 2 kSPS (kilo-samples per second), the device is capable of handling high-speed signal processing tasks with ease.
  • Integrated Features: The device includes an on-chip low-noise gain stage, a precision reference, and a reference buffer, reducing the need for external components and simplifying the design process.
  • Interface: The AD4134BCPZ offers a user-friendly SPI (Serial Peripheral Interface) for communication with microcontrollers and DSPs, facilitating easy integration into existing systems.
  • Power Efficiency: With its low power consumption, the ADC is well-suited for battery-powered and portable devices, ensuring long operational life without sacrificing performance.
  • Package: The device is available in a compact LFCSP (Lead Frame Chip Scale Package) that is space-saving and ideal for designs where board space is at a premium.
  • Temperature Range: The operational temperature range of -40°C to +125°C allows for reliable performance in harsh environmental conditions.

Applications

The AD4134BCPZ is versatile enough to fit into a variety of applications, including:

  • Data acquisition systems
  • Industrial process control
  • Medical instrumentation
  • High-precision measurement devices
  • Portable instrumentation

Overall, the AD4134BCPZ from Analog Devices Inc. represents a blend of precision, performance, and flexibility, making it a top choice for engineers and designers looking to enhance the capabilities of their electronic systems with a reliable and accurate ADC solution.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.5391 $51.5391
3+ $42.2885 $126.8655
4+ $40.9670 $163.8680
6+ $39.6455 $237.8730
7+ $38.3240 $268.2680
9+ $34.3594 $309.2346
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,998 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess