EN
  • EN
  • DE

ADXRS810WBRGZ-RL

Part No ADXRS810WBRGZ-RL
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Gyroscopes
Description IC GYROSCOPE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Type Digital
Axis Z (Yaw)
Range °/s ±300
Sensitivity (LSB/(°/s)) 80
Bandwidth 77.5Hz
Output Type SPI
Supply Voltage (V) 3.15V ~ 5.25V
Current - Supply 35mA
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 16-SOIC (0.307", 7.80mm Width)
Part Number Series ADXRS810
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810793-ADXRS810WBRGZ-RL
Ultra Librarian 3D Model Ultra Librarian ADXRS810WBRGZ-RL CAD Model

Description

Analog Devices Inc. ADXRS810WBRGZ-RL Gyroscope

The ADXRS810WBRGZ-RL is a state-of-the-art gyroscope component manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is part of the ADXRS8xx series of gyroscopes that are known for their robustness and precision in measuring angular rate or rotational motion across one axis.

Designed to cater to a wide range of applications, the ADXRS810WBRGZ-RL is ideal for platform stabilization, navigation, robotics, and motion control systems. It is particularly well-suited for environments that demand high stability and reliability, such as industrial and instrumentation applications.

Key Features:

  • High Performance: The device offers excellent vibration immunity and a wide dynamic range, making it reliable under various operating conditions.
  • Temperature Range: This gyroscope operates efficiently across an extended temperature range, ensuring consistent performance in diverse environments.
  • Single-Axis Sensing: It measures the rate of rotation about a single axis, providing precise angular rate data.
  • Hermetic Packaging: The gyroscope comes in a hermetically sealed package, which safeguards the internal circuitry from environmental factors, enhancing its durability and longevity.
  • Output Signal: The ADXRS810WBRGZ-RL features a continuous analog output signal that corresponds to the angular rate, allowing for real-time monitoring and control.
  • Shock Resistance: It is designed to withstand mechanical shock, making it suitable for applications that may encounter rough handling or impact.

The ADXRS810WBRGZ-RL is provided in a compact, surface-mount package and is RoHS compliant, adhering to environmental standards. Its reliability and high performance are backed by Analog Devices Inc.'s rigorous testing and quality assurance processes.

For engineers and designers looking for a robust and precise gyroscope solution, the ADXRS810WBRGZ-RL by Analog Devices Inc. offers an exceptional choice that combines advanced technology with practical design considerations, ensuring seamless integration into a wide array of systems.

You May Also Be Interested in

Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $83.3186
STMicroelectronics
IC MEMS MOTION SENSOR 16-LGA
Lowest to $9.0286
Analog Devices Inc.
±300°/sec Yaw Rate Gyro
Lowest to $28.9396
STMicroelectronics
MEMS MOTION SENSOR 3AXIS 16LGA / 3-axis digital output gyroscope
Lowest to $17.0076
Analog Devices Inc.
MEMS Single Axis ±300°/s 32-Pin CBGA Tray | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $83.3186
STMicroelectronics
GYROSCOPE MEMS DUAL AXIS 16-LGA
Lowest to $6.8122
STMicroelectronics
MEMS motion sensor: dual axis pitch and yaw ±100°/s analog gyroscope | GYROSCOPE DUAL AXIS 16-LGA
Need more? Email Us
Analog Devices Inc.
IC GYROSCOPE YAW RATE 18LGA
Lowest to $63.4611
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $77.4829

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess