EN
  • EN
  • DE

SSM2167-1RM-R2(B11)

Part No SSM2167-1RM-R2(B11)
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Win Source Part Number 192842-SSM2167-1RM-R2(B11)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSM2167-1RM-R2(B11) CAD Model

Description

SSM2167-1RM-R2(B11) Microphone Preamplifier IC by Analog Devices Inc.

The SSM2167-1RM-R2(B11) is a compact, feature-rich, microphone preamplifier integrated circuit (IC) designed by Analog Devices Inc., a leader in high-performance analog technology. This IC is engineered to provide a complete and flexible solution for conditioning microphone inputs in audio processing applications. The SSM2167-1RM-R2(B11) is particularly suitable for use in portable electronic devices, such as mobile phones, tablets, and laptops, as well as in professional sound recording equipment, dictation machines, and hands-free communication systems.

At the heart of this preamplifier IC is a variable compression ratio, which allows for a wide dynamic range of input signals. This feature ensures that the output signal remains within a set range, preventing distortion even when the input signal varies dramatically in amplitude. The compression can be configured via external resistors, giving designers the flexibility to tailor the response to specific application requirements.

The SSM2167-1RM-R2(B11) also incorporates a fixed-threshold noise gate that helps to reduce background noise when the input signal falls below a certain level. This is particularly useful in environments with fluctuating noise levels, as it helps to maintain the clarity of the audio signal. Additionally, the device offers a low-power shutdown mode, which significantly reduces power consumption when the IC is not in active use, making it ideal for battery-powered applications.

This IC features an internal voltage-controlled amplifier (VCA), which allows for easy adjustment of the gain. This can be controlled through an external control voltage, making it simple to integrate into automated systems or to adjust manually as needed. Furthermore, the SSM2167-1RM-R2(B11) offers a low output impedance, which is beneficial for driving long cable runs or interfacing with other audio equipment without signal loss.

With its small footprint, the SSM2167-1RM-R2(B11) comes in a compact RM-8 package, making it an excellent choice for space-constrained applications. Its robust design and high-quality performance make it a go-to solution for designers looking to enhance their audio systems with a reliable and versatile microphone preamplifier.

You May Also Be Interested in

Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
Lowest to $4.0541
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8070 $60.5250
175+ $0.6622 $115.8850
275+ $0.6415 $176.4125
375+ $0.6209 $232.8375
485+ $0.6001 $291.0485
645+ $0.5380 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess