EN
  • EN
  • DE

ADXL375BCCZ-RL7

Part No ADXL375BCCZ-RL7
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description 3-Axis, 200 g Digital Accelerometer
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Digital
Axis X, Y, Z
Acceleration Range ±200g
Sensitivity (LSB/g) 20.5
Bandwidth 0.05Hz ~ 1.6kHz
Output Type I2C, SPI
Operating Supply Voltage 2 V ~ 3.6 V
Features Adjustable Bandwidth, Sleep Mode, Temperature Sensor
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 14-VFLGA
Manufacturer Package 14-LGA (3x5)
Win Source Part Number 1142757-ADXL375BCCZ-RL7
Manufacturer Homepage www.analog.com
Family Name ADXL375
Introduction Date August 02, 2013
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADXL375BCCZ-RL7 CAD Model

Description

The ADXL375BCCZ-RL7 is a cutting-edge, high-G, 3-axis digital accelerometer from Analog Devices Inc. that offers robust and accurate motion detection. Designed for applications requiring the measurement of high dynamic acceleration resulting from motion, shock, or vibration, this sensor is an ideal choice for industrial, automotive, and consumer electronics.

Key Features

  • Measuring Range: Capable of measuring acceleration up to ±200g, the ADXL375BCCZ-RL7 allows for the detection of extremely high-speed movements and forces.
  • Resolution: With a 13-bit resolution, it provides precise acceleration data, enabling fine detection of movement nuances.
  • Bandwidth: Features a bandwidth that can be selected by the user, providing flexibility for various application requirements.
  • Low Power Consumption: Its low power modes make it suitable for battery-powered devices, extending operational time.
  • Output Data Rate: Offers output data rates (ODR) ranging from 0.1 Hz to 3200 Hz, which is user-configurable to match specific application needs.
  • Interface: Equipped with a digital SPI (3- or 4-wire) and I2C interface for easy integration into embedded systems.

Applications

The ADXL375BCCZ-RL7 is versatile and can be used in a variety of applications such as:

  • Shock and drop event detection
  • Vehicle dynamic monitoring
  • Concussion and head trauma detection
  • Impact and collision detection in sports equipment
  • High-force event detection in industrial equipment

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADXL375BCCZ-RL7 is no exception. It is built to meet high industry standards, ensuring stable performance in challenging environments.

Ordering and Packaging

The ADXL375BCCZ-RL7 is available in a small, thin 4 mm × 4 mm × 1.45 mm LFCSP package, making it suitable for space-constrained applications. It is supplied in tape and reel (RL7) for ease of manufacturing and assembly in high-volume production.

You May Also Be Interested in

Murata Electronics North America
ACCELEROMETER 2G SPI 12SMD / Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 0.12Hz ~ 1.95kHz 16-LGA (3x3)
Lowest to $2.9383
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
Analog Devices Inc.
ACCEL 1.5-12G I2C/SPI 32LFCSP / Accelerometer X, Y, Z Axis ±1.5g, 3g, 6g, 12g 3.125Hz ~ 1.6kHz 32-LFCSP-LQ (5x5)
Lowest to $7.1610
NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 2.5G ANALOG 16SOIC / Accelerometer Z Axis ±2.5g 50Hz 16-SOIC
Lowest to $213.6843

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.7350 $51.4700
5+ $21.1159 $105.5795
8+ $20.4561 $163.6488
11+ $19.7962 $217.7582
14+ $19.1363 $267.9082
18+ $17.1567 $308.8206
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess