EN
  • EN
  • DE

ADXL350BCEZ-RL

Part No ADXL350BCEZ-RL
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 1-8G I2C/SPI 16LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 51 Weeks
Features Accelerometer X, Y, Z Axis ±1g, 2g, 4g, 8g 3.125Hz ~ 1.6kHz 16-LGA-CAV (4x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-LFLGA
Case / Package 16-LGA-CAV (4x3)
Family Name ADXL350
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADXL350BCEZ-RL-ND, 505-ADXL350BCEZ-RLTR, 505-ADXL350BCEZ-RLCT, 505-ADXL350BCEZ-RLDKR
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911151-ADXL350BCEZ-RL
Ultra Librarian 3D Model Ultra Librarian ADXL350BCEZ-RL CAD Model

Description

The ADXL350BCEZ-RL is a cutting-edge acceleration sensor manufactured by Analog Devices Inc., designed for high precision and versatility in a wide range of applications. This MEMS (Micro-Electro-Mechanical Systems) accelerometer offers robust performance with a digital output, catering to the demanding needs of modern technology.

Key Features

  • High Performance: The ADXL350BCEZ-RL provides accurate and reliable tri-axis acceleration sensing, ensuring precise measurements for your application needs.
  • Digital Output: With its digital interface, this accelerometer facilitates easy integration with microcontrollers and digital systems, enabling efficient data processing and communication.
  • Wide Measurement Range: It is capable of measuring acceleration up to ±3g, ±6g, ±12g, or ±24g, making it suitable for a variety of dynamic environments.
  • Low Power Consumption: Designed for power-sensitive applications, the ADXL350BCEZ-RL operates on low power, extending the battery life of portable devices.
  • Temperature Stability: The device maintains high performance across a broad temperature range, ensuring consistent operation in diverse conditions.
  • Compact Form Factor: Its small size allows for easy integration into space-constrained designs, providing flexibility in product development.

Applications

The ADXL350BCEZ-RL is ideal for a variety of applications, including:

  • Industrial Monitoring
  • Medical Devices
  • Automotive Systems
  • Consumer Electronics
  • Robotics and Drones
  • Sports and Fitness Equipment

Technical Specifications

Parameter Value
Measurement Axes 3-Axis (X, Y, Z)
Sensitivity Adjustable
Output Type Digital
Supply Voltage 2.0V to 3.6V
Operating Temperature -40°C to +85°C

With the ADXL350BCEZ-RL, Analog Devices Inc. provides a high-quality, versatile acceleration sensor that is perfect for those who require precise motion detection and analysis in their products.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $5.1015
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0982
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $101.1333
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7881 $54.5167
16+ $6.3903 $102.2448
25+ $6.1906 $154.7650
34+ $5.9909 $203.6906
44+ $5.7912 $254.8128
58+ $5.1921 $301.1418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,690 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess