EN
  • EN
  • DE

ADXL337BCPZ-RL

Part No ADXL337BCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description Small, Low Power, 3-Axis ±3 g Small, Low Power, 3-Axis ±3 g | ACCELEROMETER 3G ANALOG 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel
Type Analog
Axis X, Y, Z
Acceleration Range ±3g
Sensitivity (mV/g) 300
Bandwidth 1.6kHz (X,Y), 550Hz (Z)
Output Type Analog Voltage
Supply Voltage (V) 1.8V ~ 3.6V
Features Adjustable Bandwidth
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-LFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-LQ (3x3)
Family Part Number ADXL337
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142751-ADXL337BCPZ-RL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADXL337BCPZ-RL CAD Model

Description

ADXL337BCPZ-RL Accelerometer by Analog Devices Inc.

The ADXL337BCPZ-RL is a high-performance, low-power, analog-output three-axis accelerometer manufactured by Analog Devices Inc. This compact sensor provides precise measurements of acceleration in three dimensions, making it an ideal choice for a wide variety of applications, including but not limited to, mobile devices, gaming systems, industrial instrumentation, and vehicle dynamics.

The ADXL337 is characterized by its small form factor, housed in a 3 mm x 3 mm x 1.2 mm, 16-lead, plastic lead frame chip scale package (LFCSP_WQ). This makes it exceptionally suitable for space-constrained applications. The device operates on a single 1.8 V to 3.6 V supply, which allows it to be easily integrated into systems with varying power supply requirements.

One of the key features of the ADXL337BCPZ-RL is its ability to measure ±3 g on all three axes. This range is optimal for tracking human and object motion, where high g-force events are rare. The sensor outputs are analog voltages that are proportional to acceleration. The sensitivity is fixed at 300 mV/g, providing a high level of precision and linearity across the entire operating range.

Furthermore, the ADXL337 boasts excellent temperature stability with a 0°C to 70°C operating range, ensuring consistent performance across a wide range of environmental conditions. The device also includes features such as a low-power mode to conserve energy in battery-powered devices, and a high resistance to shock survivability, capable of withstanding up to 10,000 g, which protects the sensor in harsh operating conditions.

Integration into designs is facilitated by the availability of comprehensive technical documentation, including a detailed datasheet, application notes, and reference designs provided by Analog Devices Inc. Additionally, the ADXL337BCPZ-RL is RoHS compliant and lead (Pb) free, reflecting the commitment of Analog Devices Inc. to environmental sustainability.

In summary, the ADXL337BCPZ-RL from Analog Devices Inc. is a versatile, robust, and easy-to-use three-axis accelerometer that offers reliable performance for a diverse array of applications requiring motion sensing.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Analog Devices Inc.
ACCEL 1.5-12G I2C/SPI 32LFCSP / Accelerometer X, Y, Z Axis ±1.5g, 3g, 6g, 12g 3.125Hz ~ 1.6kHz 32-LFCSP-LQ (5x5)
Lowest to $7.1610
NXP / Nexperia
XTRINSIC 10 BITS SPI ACCELEROMET / Accelerometer X Axis ±60g 16-QFN (6x6)
Need more? Email Us
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Freescale Semiconductor - NXP
XTRINSIC, PSI5 INTERTIAL SENSOR / Accelerometer X Axis ±240g 16-QFN (6x6)
Lowest to $11.6418
Memsic Inc.
ACCELEROMETER 2G I2C 8LCC / Accelerometer X, Y Axis ±2g 17Hz 8-LCC
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER ACU SENSOR 120G / Accelerometer X Axis ±120g 16-SOIC-EP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7274 $52.3644
14+ $7.1610 $100.2540
22+ $6.9372 $152.6184
30+ $6.7134 $201.4020
39+ $6.4896 $253.0944
52+ $5.8183 $302.5516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,240 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess