EN
  • EN
  • DE

ADXL327BCPZ

Part No ADXL327BCPZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description Small, Low Power, 3-Axis ±2 g Accelerometer | ACCELEROMETER 2G ANALOG 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tray
Type Analog
Axis X, Y, Z
Acceleration Range ±2g
Sensitivity (mV/g) 420
Bandwidth 1.6kHz (X,Y), 550Hz (Z)
Output Type Analog Voltage
Supply Voltage (V) 1.8V ~ 3.6V
Features Adjustable Bandwidth
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-LQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-LQ (4x4)
Family Part Number ADXL327
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142749-ADXL327BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Communications & Networking, Hobby & Education, Computers & Computer Peripherals, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian ADXL327BCPZ CAD Model

Description

The ADXL327BCPZ is a high-precision, low-power, 3-axis accelerometer with signal conditioned voltage outputs from Analog Devices Inc. This compact, robust sensor is designed to measure acceleration with a full-scale range of ±2g. It provides accurate and reliable readings for both static (gravity) and dynamic (motion or vibration) acceleration.

Key Features

  • Measurement Range: ±2g with high resolution.
  • Power Consumption: Ultra-low power design suitable for battery-powered applications.
  • Output Type: Analog voltage, which simplifies integration with microcontrollers and ADCs.
  • Bandwidth: User-selectable bandwidth via capacitors for versatile application tuning.
  • Compact Form Factor: Housed in a tiny LFCSP (Lead Frame Chip Scale Package), ideal for space-constrained applications.

Applications

The ADXL327BCPZ is a versatile sensor that can be used in a variety of applications, including:

  • Mobile devices for UI orientation and motion input.
  • Sports and health devices to monitor movements and activities.
  • Industrial monitoring for equipment vibration and condition analysis.
  • Navigation systems to correct for tilt and ensure accurate readings.

Technical Specifications

Parameter Value Supply Voltage 1.8V to 3.6V Operating Temperature -40°C to +85°C Output Format Analog Voltage Package LFCSP (8-ball, 4mm x 4mm)

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to high-quality and reliable components. The ADXL327BCPZ is built to meet stringent industry standards, ensuring performance and durability for the most demanding applications.

You May Also Be Interested in

STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
NXP / Nexperia
XTRINSIC 10 BITS SPI ACCELEROMET / Accelerometer X Axis ±60g 16-QFN (6x6)
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 45G ANALOG 20SOIC / Accelerometer X, Y Axis ±45g 400Hz 20-SOIC
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Memsic Inc.
ACCELEROMETER 2G I2C 8LCC / Accelerometer X, Y Axis ±2g 17Hz 8-LCC
Need more? Email Us
Murata Electronics North America
ACCELEROMETER 2G SPI 12SMD / Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD
Need more? Email Us
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.1880
Analog Devices Inc.
ACCELEROMETER ACU SENSOR 120G / Accelerometer X Axis ±120g 16-SOIC-EP
Need more? Email Us
Freescale Semiconductor - NXP
XTRINSIC, PSI5 INTERTIAL SENSOR / Accelerometer X Axis ±240g 16-QFN (6x6)
Lowest to $11.6418

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1063 $55.5315
11+ $9.1129 $100.2419
17+ $8.8281 $150.0777
24+ $8.5434 $205.0416
31+ $8.2586 $256.0166
41+ $7.4042 $303.5722
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,711 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess