EN
  • EN
  • DE

ADXL323KCPZ

Part No ADXL323KCPZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description Accelerometer Dual ±3g 2.5V/3.3V/5V 270mV/g to 330mV/g 16-Pin LFCSP EP Tray / ACCEL 3.6G ANALOG 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Analog
Axis X, Y
Acceleration Range ±3.6g
Sensitivity (mV/g) 300
Bandwidth 1.6kHz
Output Type Analog Voltage
Supply Voltage - Operating 1.8 V to 5.25 V
Temperature Range - Operating -25°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-LFCSP-LQ (4x4)
Win Source Part Number 009564-ADXL323KCPZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADXL323
Introduction Date August 01, 2006
ECCN EAR99
Country of Origin Japan, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADXL323KCPZ CAD Model

Description

ADXL323KCPZ Accelerometer by Analog Devices Inc.

The ADXL323KCPZ is a state-of-the-art accelerometer designed and manufactured by Analog Devices Inc., a renowned leader in precision signal processing technology. This compact and robust sensor is part of the high-performance ADXL series, offering exceptional measurement precision and reliability for a wide range of applications.

This particular model features a dual-axis sensing capability, allowing it to measure acceleration in both the X and Y planes. With a measurement range of ±3g, it can accurately detect both dynamic acceleration, such as motion or vibrations, and static acceleration, such as tilt or gravity. This makes the ADXL323KCPZ highly versatile, suitable for use in automotive systems, industrial equipment, mobile devices, gaming systems, and many other applications where precise motion detection is essential.

The sensor operates on a supply voltage ranging from 2.4V to 5.25V, making it compatible with a variety of power sources and ensuring easy integration into existing systems. Its low power consumption is a significant advantage for battery-powered devices, where prolonged operational life is crucial.

Featuring a high-resolution 16-bit analog-to-digital converter (ADC), the ADXL323KCPZ provides detailed acceleration data with minimal noise. The device also includes programmable thresholds for interrupts, enabling efficient system wake-up on detection of motion events, thus further conserving power when the device is in a dormant state.

Encased in a compact LFCSP (Lead Frame Chip Scale Package), the ADXL323KCPZ is designed for durability and long-term stability. The sensor's small footprint allows for easy integration into space-constrained designs without sacrificing performance.

Overall, the ADXL323KCPZ from Analog Devices Inc. is a high-quality, reliable accelerometer that offers excellent performance for a broad range of applications. Its precision, low power consumption, and compact design make it an ideal choice for designers and engineers looking to incorporate advanced motion sensing capabilities into their products.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $101.1333
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
Analog Devices Inc.
ACCELEROMETER 5G ANALOG 16LFCSP
Lowest to $10.7687
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9247
Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0982

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4465 $67.2325
11+ $11.0337 $121.3707
17+ $10.6884 $181.7028
23+ $10.3442 $237.9166
29+ $9.9988 $289.9652
39+ $8.9651 $349.6389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess