EN
  • EN
  • DE

74AUP1G125FW4-7

Part No 74AUP1G125FW4-7
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS/BUFF DVR 3-ST DFN1010-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 0.8 V to 3.6 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package X2-DFN1010-6
Win Source Part Number 1007756-74AUP1G125FW4-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AUP1G125FW4-7 CAD Model

Description

Diodes Incorporated 74AUP1G125FW4-7: Low-Power Single Buffer/Line Driver

The 74AUP1G125FW4-7 is a high-performance, single buffer/line driver with a 3-state output from Diodes Incorporated, designed to operate over a wide range of power supplies. This integrated circuit is part of the 74AUP family, which is known for its ultra-low power consumption and high-speed operation, making it an ideal choice for battery-powered and portable applications where power efficiency is crucial.

Key Features:

  • Low Static Power Consumption: The device has a very low static power consumption (ICC) which makes it suitable for power-sensitive designs.
  • Wide Operating Voltage: It operates across a voltage range of 0.8V to 3.6V, providing design flexibility for various applications and compatibility with low voltage microprocessors and MCUs.
  • High-Speed Operation: With a typical tPD of 2.9ns at 3.3V, it offers high-speed data transmission capabilities.
  • 3-State Output: The 3-state output allows for connection to a bus or data lines where multiple drivers can share a connection.
  • Low Noise Overshoot and Undershoot: This feature ensures signal integrity, which is particularly beneficial in RF and communication applications.
  • ESD Protection: The device includes ESD protection circuitry, which safeguards it against electrostatic discharge events, enhancing its robustness and reliability.

Package and Applications:

The 74AUP1G125FW4-7 comes in an ultra-small leadless package (DFN1410-6), which is ideal for space-constrained applications. Its compact form factor and low power characteristics make it suitable for a wide range of applications, including:

  • Mobile and wearable devices
  • Portable electronics
  • Energy-efficient and battery-powered systems
  • Microprocessor or microcontroller interfacing
  • Data line buffering and driving

With its combination of low power consumption, high-speed operation, and robust ESD protection, the 74AUP1G125FW4-7 from Diodes Incorporated is an excellent choice for designers looking to optimize their system's power efficiency without compromising on performance. Whether it's for industrial, commercial, or consumer applications, this buffer/line driver delivers reliability and versatility in a miniature package.

You May Also Be Interested in

Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
630+ $0.0919 $57.8970
1,530+ $0.0755 $115.5150
2,370+ $0.0732 $173.4840
3,265+ $0.0708 $231.1620
4,225+ $0.0684 $288.9900
5,650+ $0.0614 $346.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,000 pieces
MOQ: 630 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess