ADXL322KCPZ-RL - Analog Devices Inc.
The ADXL322KCPZ-RL is a small, low-power, complete dual-axis accelerometer with signal conditioned voltage outputs, all on a single monolithic IC. Manufactured by Analog Devices Inc., a renowned leader in precision signal processing technology, this accelerometer is designed to measure dynamic acceleration (e.g., vibration) and static acceleration (e.g., gravity). The ADXL322KCPZ-RL is an ideal choice for applications in various fields such as automotive systems, medical devices, industrial controls, and consumer electronics.
This high-performance product features a full-scale range of ±2 g and can measure both dynamic acceleration (such as motion or shock) and static acceleration (such as tilt or gravity). The accelerometer's outputs are analog voltages that are proportional to acceleration. Moreover, the ADXL322KCPZ-RL boasts a high level of integration which includes on-chip filtering and temperature compensation that minimizes the need for external components and simplifies system design.
The device is housed in a compact, lead-free, 16-lead LFCSP (Lead Frame Chip Scale Package) that is just 4 mm × 4 mm × 1.45 mm in size, making it suitable for space-constrained applications. It operates on a supply voltage ranging from 2.4 V to 5.25 V, accommodating a variety of power supply options and ensuring compatibility with most microcontrollers and analog-to-digital converters (ADCs).
Key features of the ADXL322KCPZ-RL include:
- Low power consumption: Ideal for battery-powered devices.
- High sensitivity and excellent temperature stability.
- Self-test capability that allows the user to check the functioning of the sensor after it has been assembled onto a board.
- Responsive customer and technical support from Analog Devices Inc.
Whether you are developing a handheld gaming device, a vehicle stability control system, or a personal navigation device, the ADXL322KCPZ-RL provides the reliability and performance necessary to deliver accurate, responsive acceleration sensing. As a product of Analog Devices Inc., the ADXL322KCPZ-RL is backed by the company's reputation for high-quality, high-performance signal processing components.
For detailed specifications, application notes, and support documentation, please refer to the Analog Devices Inc. official website or contact their customer support for personalized assistance.