EN
  • EN
  • DE

ADSP-21489BSWZ-4A

Part No ADSP-21489BSWZ-4A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description SHARC Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series SHARC
Packaging Tray
Type Floating Point
Interface EBI/EMI, DAI, I2C, SPI, SPORT, UART/USART
Clock Rate 400MHz
Non-Volatile Memory External
On-Chip RAM 5Mbit
Voltage - I/O 3.30V
Voltage - Core 1.10V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 100-LQFP Exposed Pad
Manufacturer Package 100-LQFP-EP (14x14)
Win Source Part Number 1142206-ADSP-21489BSWZ-4A
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP-21489
Introduction Date August 26, 2009
ECCN 3A991.a.2
Country of Origin China
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADSP-21489BSWZ-4A CAD Model

Description

Analog Devices Inc. ADSP-21489BSWZ-4A Digital Signal Processor

The ADSP-21489BSWZ-4A is a high-performance digital signal processor (DSP) from Analog Devices Inc., designed to cater to a wide range of audio and industrial applications. This processor is part of the SHARC® family, which is renowned for its exceptional core and memory performance, making it an ideal choice for complex signal processing tasks.

With a 32-bit floating-point architecture, the ADSP-21489 provides precision and dynamic range that is crucial for high-fidelity audio processing and advanced numerical functions. The processor operates at a core frequency of up to 400 MHz, delivering up to 2400 MFLOPs of processing power, enabling real-time audio and control processing capabilities.

This DSP features 5M bits of on-chip memory, which includes both RAM and ROM, allowing developers to optimize performance by minimizing external memory accesses. The integrated memory, along with a rich set of peripherals, makes the ADSP-21489BSWZ-4A a highly integrated solution that can reduce system costs and complexity.

The peripheral set includes serial ports, SPI, UART, and two 48-bit timers, among others. These interfaces provide the necessary connectivity for audio systems, and the timers ensure precise timing for real-time operations. The ADSP-21489 also supports a Link Port interface for efficient data communication with other processors or external devices, making it suitable for scalable multi-processor systems.

For development and debugging, the ADSP-21489 is compatible with the CrossCore® Embedded Studio (CCES) software development platform. This integrated development environment (IDE) offers state-of-the-art debugging capabilities, a rich set of libraries, and easy-to-use project management tools, which help to streamline the development process.

The ADSP-21489BSWZ-4A is available in a 100-lead LQFP (Low Profile Quad Flat Package) that provides a compact footprint for space-constrained applications. Whether it's for professional audio equipment, automotive audio systems, or complex industrial control applications, the ADSP-21489BSWZ-4A is engineered to deliver high-performance signal processing with Analog Devices' quality and reliability.

With its powerful processing capabilities and comprehensive feature set, the ADSP-21489BSWZ-4A stands out as a versatile and efficient solution for demanding DSP applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.9536 $79.9072
4+ $32.7825 $131.1300
5+ $31.7580 $158.7900
7+ $30.7336 $215.1352
9+ $29.7091 $267.3819
12+ $26.6358 $319.6296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess