EN
  • EN
  • DE

ADXL320JCP-REEL

Part No ADXL320JCP-REEL
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description Small and Thin 5 g Accelerometer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1142745-ADXL320JCP-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADXL320JCP-REEL CAD Model

Description

ADXL320JCP-REEL - Analog Devices Inc.

The ADXL320JCP-REEL is a robust and precise accelerometer designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is specifically tailored for measuring acceleration with a full-scale range of ±5g. It is an ideal choice for applications that require reliable and accurate motion sensing.

The ADXL320JCP-REEL is based on Analog Devices' proprietary iMEMS® technology, which combines micromachining and integrated circuit techniques. This technology ensures that the accelerometer delivers high-performance outcomes in a small package. With its signal conditioned voltage outputs, it can easily interface with a variety of microcontrollers, making it highly versatile for system integration.

One of the key features of the ADXL320JCP-REEL is its exceptional temperature stability, ensuring consistent performance over a temperature range of -40°C to +125°C. This makes it an excellent choice for both consumer and industrial applications that require reliable operation under varying environmental conditions.

The device comes in a compact, surface-mount, 16-lead LFCSP (Lead Frame Chip Scale Package) that is RoHS compliant, making it suitable for use in environments where hazardous substances are regulated. Its small form factor and low power consumption are beneficial for portable device applications, including mobile phones, gaming devices, and sports equipment.

The ADXL320JCP-REEL also features low noise, a vital attribute for applications that demand precise measurements without interference. The accelerometer is capable of measuring both dynamic acceleration (e.g., vibration) and static acceleration (e.g., gravity). This dual functionality enables it to be used in a wide array of applications such as tilt-sensing, robotics, vehicle dynamics, and platform stabilization.

In summary, the ADXL320JCP-REEL from Analog Devices Inc. is a high-precision, low-power, and temperature-stable accelerometer that offers excellent performance in a wide range of applications. Its robust design and ease of integration make it a go-to choice for engineers and designers looking for a reliable motion sensing solution.

You May Also Be Interested in

STMicroelectronics
ACCELEROMETER 2-6G ANALOG 16LGA
Lowest to $71.6418
STMicroelectronics
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 200Hz 16-LGA (3x3)
Lowest to $5.7605
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
Analog Devices Inc.
IC ACCEL DUAL-AX 3.3V 1.7G 8CLCC
Lowest to $23.6785
TE Connectivity
ACCELEROMETER 50G IEPE TO5-3
Need more? Email Us
TE Connectivity
ACCELEROMETER 200G IEPE SMD
Need more? Email Us
STMicroelectronics
ACCEL 2-16G I2C/SPI 14LGA
Lowest to $0.2867
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $2.2403

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1805 $72.1805
2+ $69.9249 $139.8498
3+ $67.6692 $203.0076
4+ $65.4136 $261.6544
6+ $58.6467 $351.8802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 152 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess