EN
  • EN
  • DE

ADTR1107ACCZ-R7

Part No ADTR1107ACCZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Front End (LNA + PA)
Description FRONT END MODULE, 6-18 GHZ / RF Front End 6GHz ~ 18GHz General Purpose 24-LGA (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Front End (LNA + PA)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
RF Type General Purpose
Frequency 6GHz ~ 18GHz
Features SPDT
Case / Package 24-TFLGA Exposed Pad
Supplier Device Package 24-LGA (5x5)
Base Product Number ADTR1107
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-ADTR1107ACCZ-R7DKR,505-ADTR1107ACCZ-R7CT,505-ADTR1107ACCZ-R7TR
Standard Package 750
Win Source Part Number 1319356-ADTR1107ACCZ-R7
Ultra Librarian 3D Model Ultra Librarian ADTR1107ACCZ-R7 CAD Model

Description

Product Overview: ADTR1107ACCZ-R7

The ADTR1107ACCZ-R7 is a cutting-edge microwave integrated circuit (MIC) from Analog Devices Inc., a leader in high-performance analog technology. This device is designed to operate efficiently in the demanding environments of RF and microwave communication systems.

Key Features

  • Frequency Range: The ADTR1107ACCZ-R7 is engineered to support a wide frequency range, making it versatile for various applications in the RF domain.
  • High Linearity: This product offers exceptional linearity, which is crucial for maintaining signal integrity in communication systems.
  • Low Noise Figure: With a low noise figure, the ADTR1107ACCZ-R7 ensures minimal signal degradation, which is essential for high-performance systems.
  • Efficiency: The device is designed for power efficiency, which helps in reducing the overall power consumption of the system it is integrated into.
  • Package: Housed in a robust package, the ADTR1107ACCZ-R7 is designed to withstand the rigors of real-world applications while maintaining its performance characteristics.

Applications

The ADTR1107ACCZ-R7 is ideally suited for a range of applications, including but not limited to:

  • Wireless infrastructure
  • Test and measurement equipment
  • Satellite communications
  • Defense and aerospace systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADTR1107ACCZ-R7 is no exception. It is manufactured to meet the highest industry standards, ensuring reliable performance in even the most demanding applications.

Conclusion

With its advanced features and robust design, the ADTR1107ACCZ-R7 from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance of their RF and microwave systems. Whether for commercial or military use, this MIC provides the reliability and efficiency required for today's high-speed communication networks.

You May Also Be Interested in

Texas Instruments
IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.1925
Texas Instruments
Lowest to $1.1758
Microchip Technology
IC INT ONE-CHIP FRONT END 64VQFN
Lowest to $6.8828
Analog Devices Inc.
IC FRONT-END MIXED-SGNL 64-LFCSP
Lowest to $46.9219
Skyworks Solutions Inc.
2GHZ 802.11AC 17DBM FEM
Lowest to $0.6255
Skyworks Solutions Inc.
WLAN802.11G FRONT END MODULE T&R
Need more? Email Us
Skyworks Solutions Inc.
IC FRONTEND MOD 802.11N DL 28QFN / Module 802.11b/g/a/n 2.5GHz 28-Pin QFN EP T/R
Lowest to $1.6320
Texas Instruments
LNA/PA RF Front End Range Extender 4.5dB 12dB 16-Pin VQFN EP T/R / IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.2922
Skyworks Solutions Inc.
IC FRONT END MOD 5GHZ WLAN 16QFN
Lowest to $900.2728

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess