EN
  • EN
  • DE

CISCO AIR-SAP2602E-E-K9 - Cisco 802.11n Auto 3x4 3SS Mod Ext Ant E Reg D

Part No CISCO AIR-SAP2602E-E-K9 - Cisco 802.11n Auto 3x4 3SS Mod Ext Ant E Reg D
Manufacturer CISCO
Catalog Access Point
Description Cisco Aironet 2602E
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Access Point
Win Source Part Number 1385203-CISCO AIR-SAP2602E-E-K9 - Cisco 802.11n Auto 3x4 3SS Mod Ext Ant E Reg D
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO AIR-SAP2602E-E-K9 - Cisco 802.11n Auto 3x4 3SS Mod Ext Ant E Reg D CAD Model

Description

The CISCO AIR-SAP2602E-E-K9 is a high-density enterprise-class access point in Cisco's 2600 Series. It is designed to meet the growing needs of today's wireless networks by providing a high-performance, reliable wireless connection. This access point features 802.11n technology with 3x4 MIMO technology and three spatial streams, which significantly increases its throughput and range. The external antenna model (E) offers flexibility in antenna placement and orientation to maximize coverage and performance in a variety of environments. The device operates simultaneously in the 2.4 GHz and 5 GHz bands, supporting a broad range of wireless devices while minimizing interference. It also includes features such as Cisco CleanAir technology for detecting and mitigating RF interference, providing a consistently high-quality wireless experience. The AIR-SAP2602E-E-K9 is well-suited for enterprises requiring advanced wireless performance and reliability for mission-critical applications.

You May Also Be Interested in

HP
HPE Aruba AP-215 Dl 3x3:3 802.11ac AP
Need more? Email Us
CISCO
Cisco Aironet 1250INT AIR-AP1010-E-K9 1000 Series
Need more? Email Us
HP
HP Aruba Ap-315 - Wireless Access Point
Need more? Email Us
HP
Aruba AP-515 (RW) Dual Radio 4x4:4 + 2x2:2 802.11a
Need more? Email Us
CISCO
Cisco 1850 - Wireless Dual Band 802.11AC Access Point
Need more? Email Us
CISCO
Cisco Aironet 1140 Access Point
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess