EN
  • EN
  • DE

ADXL213AE

Part No ADXL213AE
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 1.2G PWM 8CLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Not For New Designs
Type Digital
Axis X, Y
Acceleration Range ±1.2g
Sensitivity (LSB/g) 30%/g
Bandwidth 1Hz to 2.5kHz
Output Type PWM
Supply Voltage - Operating 3 V to 6 V
Features Adjustable Bandwidth
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-LCC
Win Source Part Number 085677-ADXL213AE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Automotive, Clock & Timing, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian ADXL213AE CAD Model

Description

ADXL213AE Accelerometer

The ADXL213AE is a high-performance, low-power, dual-axis accelerometer with signal conditioned voltage outputs, all on a single monolithic IC. Manufactured by Analog Devices Inc., this accelerometer is designed for precision motion and tilt sensing across a wide range of applications, from vehicle dynamics to mobile device orientation.

Featuring a measurement range of ±1.2g, the ADXL213AE provides a 4-wire serial interface and can measure both dynamic acceleration (e.g., vibration) and static acceleration (e.g., gravity). The device's outputs are analog voltages that are proportional to acceleration. The scale factor is fixed at 1 V/g, and the outputs are ratiometric, which means they are proportional to the supply voltage.

One of the key advantages of the ADXL213AE is its low power consumption, drawing a mere 0.3 mA at 5 V, making it an ideal choice for battery-operated devices. Furthermore, it boasts a wide supply voltage range from 3.5 V to 6 V, offering flexibility in various power environments.

The onboard electronics eliminate the need for external signal conditioning, which simplifies design and reduces board space requirements. The ADXL213AE also features a self-test capability that allows the user to check the functioning of the sensor at any time.

For ease of use, the ADXL213AE comes in a hermetically sealed ceramic package that can be easily mounted on a printed circuit board. The package is designed to be robust, ensuring reliable operation even in harsh environments. This, combined with its small size (LCC-8 package), makes the ADXL213AE an excellent choice for space-constrained applications.

Whether it's for industrial systems, medical devices, or consumer products, the ADXL213AE from Analog Devices Inc. provides a reliable and precise solution for your acceleration sensing needs.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
Memsic Inc.
Accelerometer Axis
Need more? Email Us
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0982

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.6916 $62.6916
2+ $51.4393 $102.8786
4+ $49.8318 $199.3272
5+ $48.2243 $241.1215
6+ $46.6168 $279.7008
8+ $41.7944 $334.3552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess