ADXL212AEZ-RL Accelerometer by Analog Devices Inc.
The ADXL212AEZ-RL is a precision, low-power, complete dual-axis accelerometer with signal conditioned voltage outputs, all on a single monolithic IC. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, this accelerometer is designed for a wide range of applications where accurate angular motion detection is paramount.
This accelerometer measures acceleration with a full-scale range of ±2 g and can measure both dynamic acceleration (e.g., vibration) and static acceleration (e.g., gravity). The ADXL212AEZ-RL features a typical noise floor of 550 µg/√Hz, allowing signals below 5 mg (0.005 g) to be resolved in tilt-sensing applications using narrow bandwidths (<60 Hz).
Key Specifications:
- Supply Voltage: 3.0V to 5.25V
- Sensing Axis: X, Y
- Sensitivity: Fixed at 1 V/g
- Output Type: Analog Voltage
- Measurement Range: ±2g
- Bandwidth: Selectable 50 Hz or 60 Hz
- Temperature Range: -40°C to +85°C
The ADXL212AEZ-RL is equipped with a self-test feature that allows the user to check the functioning of the sensor in the final application. The device is available in a compact package and is RoHS compliant, making it suitable for use in environmentally sensitive applications.
Applications for the ADXL212AEZ-RL include but are not limited to:
- Vehicle Dynamic Control
- Platform Stabilization/Tilt Sensing
- Machine and Electronics Vibration Monitoring
- Shock Detection
- Robotics
- Sports Equipment
With its robust design and proven reliability, the ADXL212AEZ-RL by Analog Devices Inc. is an excellent choice for designers who require a high-performance, dual-axis accelerometer with minimal power consumption. Whether for industrial, automotive, or consumer electronics applications, this accelerometer delivers precise measurements and stable performance under varying conditions.