EN
  • EN
  • DE

ADP2164ACPZ-R7

Part No ADP2164ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 6.5 V, 4 A, High Efficiency
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 6.5V
Output Voltage 0.6V
Output Voltage MAX 6.5V
Output Current 4A
Frequency - Switching 500kHz ~ 1.4MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-WQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-WQ (4x4)
Win Source Part Number 1141227-ADP2164ACPZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name ADP2164
Introduction Date November 29, 2011
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADP2164ACPZ-R7 CAD Model

Description

The ADP2164ACPZ-R7 is a high-performance, synchronous, step-down DC-to-DC regulator from Analog Devices Inc., designed to deliver efficient power conversion for a wide range of applications. With its integrated power switches and a compact package, the ADP2164ACPZ-R7 provides a space-saving solution on the PCB and simplifies the design process for engineers.

Key Features

  • Output Voltage Range: The device offers an adjustable output voltage range from 0.6 V to 5.5 V, allowing for flexible use in various systems.
  • High Efficiency: With its synchronous step-down architecture, the ADP2164ACPZ-R7 achieves up to 95% efficiency, minimizing power loss and heat generation.
  • Load Current: It can deliver a continuous load current of up to 4 A, making it suitable for high-power applications.
  • Low Noise Operation: The regulator is designed for low noise operation, which is critical for sensitive RF and precision analog circuits.
  • Input Voltage Range: The device supports a wide input voltage range from 2.7 V to 6.5 V, accommodating a variety of input sources.
  • Thermal Performance: Enclosed in a 24-lead LFCSP (Lead Frame Chip Scale Package), the ADP2164ACPZ-R7 is designed for excellent thermal performance.
  • Protection Features: It includes overcurrent protection (OCP), overvoltage protection (OVP), undervoltage lockout (UVLO), and thermal shutdown to ensure safe operation under abnormal conditions.

Applications

The ADP2164ACPZ-R7 is ideal for powering a broad range of devices, including:

  • Communications Infrastructure
  • Networking Equipment
  • Servers and Storage Systems
  • FPGAs and DSPs
  • Point-of-Load Applications

Product Summary

The ADP2164ACPZ-R7 by Analog Devices Inc. is a versatile and robust DC-to-DC regulator that offers high efficiency, low noise operation, and a wide range of protective features. Its ability to deliver up to 4 A of continuous load current and its support for a wide input voltage range make it a highly adaptable solution for modern electronic systems. The compact LFCSP packaging and high level of integration ensure that it can fit into space-constrained applications while reducing the need for additional external components.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4156 $51.3248
19+ $5.2641 $100.0179
30+ $5.0996 $152.9880
41+ $4.9351 $202.3391
53+ $4.7706 $252.8418
71+ $4.2771 $303.6741
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess