EN
  • EN
  • DE

LM25069PMM-1/NOPB

Part No LM25069PMM-1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC CTLR POS HOTSWAP LATCH 10MSOP / Hot Swap Controller 1-CH 17V N-Channel Positive Low Voltage 10-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General
Features Latched Fault
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Operating Supply Voltage 2.9 V ~ 17 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 1.6mA
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Feature Pins OVLO, PGD, TIMER, (UVLO, EN)
Win Source Part Number 778700-LM25069PMM-1/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM25069
Introduction Date February 11, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM25069PMM-1/NOPB CAD Model

Description

The LM25069PMM-1/NOPB is a highly efficient power management integrated circuit designed by Texas Instruments. This device belongs to the LM25069 series, which are Positive High Voltage Hot Swap / Power Distribution Controllers. It is particularly engineered to provide secure power management solutions for systems that require hot-swap capabilities or controlled power distribution.

Key Features

  • Input Voltage Range: The device can operate over a wide input voltage range from 2.9V to 20V, making it versatile for various applications.
  • Programmable Current Limit: Users can set the current limit threshold according to their system requirements, which helps in protecting against overcurrent conditions.
  • Integrated MOSFET: The LM25069PMM-1/NOPB includes an internal power MOSFET, which simplifies the design and reduces external component count.
  • Power Good Output: This feature provides a real-time indication of the output voltage status, ensuring reliable system operation.
  • Thermal Shutdown: The device incorporates thermal shutdown protection to prevent damage from overheating.
  • Under-Voltage Lockout (UVLO): UVLO ensures that the device operates only when the input voltage is within an acceptable range.

Applications

The LM25069PMM-1/NOPB is ideal for a broad range of applications, including but not limited to:

  • Hot swap and power distribution in servers and network equipment
  • Industrial and telecommunications power systems
  • Redundant power supplies
  • Plug-in DC/DC power modules

Package and Quality

The device is offered in a compact 10-pin VSSOP (PMM) package, which is RoHS compliant and designed for space-constrained applications. The "NOPB" suffix indicates that the product is lead-free and environmentally friendly. Texas Instruments ensures high standards of quality and reliability for the LM25069PMM-1/NOPB, making it a trusted choice for critical power management solutions.

You May Also Be Interested in

Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5630 $53.4450
35+ $2.9235 $102.3225
53+ $2.8322 $150.1066
73+ $2.7408 $200.0784
95+ $2.6495 $251.7025
127+ $2.3754 $301.6758
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess