EN
  • EN
  • DE

DCK-3R3E204T614-E

Part No DCK-3R3E204T614-E
Manufacturer Elna America
Catalog Electric Double Layer Capacitors, Supercaps
Description CAP 200MF -20% +80% 3.3V SMD / ELECTRIC DOUBLE LAYERCAPACITORS CAPACITORS DYNACAP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Elna America
Packaging Bulk
Capacitance 200mF
Tolerance -20%, +80%
Voltage - Rated 3.3V
ESR (Equivalent Series Resistance) 200Ohm at 1kHz
Lifetime at Temp. 1000 Hrs at 60°C
Termination SMD (SMT) Tabs
Mounting Style SMD
Manufacturer Package Coin, Thin Terminals - Same Sides
Dimension 0.268" Dia (6.80mm)
Height - Seated (Maximum) 0.055" (1.40mm)
Temperature Range - Operating -10°C ~ 60°C
Manufacturer Pack Quantity 200
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807940-DCK-3R3E204T614-E
Ultra Librarian 3D Model Ultra Librarian DCK-3R3E204T614-E CAD Model

Description

This Elna America capacitor has a capacitance of 200mF, a voltage rating of 3.3V, and a tolerance of -20% to +80%.

  • Capacitance: 200mF
  • Voltage: 3.3V
  • Tolerance: -20% to +80%
  • ESR @ 1kHz: 200Ohm
  • Temperature Range: -10°C to 60°C
  • Manufacturer Package: Coin, Thin Terminals - Same Sides
  • Height (Maximum): 0.055" (1.40mm)
  • Supply and Demand Status: Balanced
  • Manufacturer Pack Quantity: 200
  • MSL Level: 1 (unlimited)
  • Lifetime at Temp: 1000 Hrs @ 60°C

You May Also Be Interested in

Vishay
CAP 15F -20% +80% 4.2V T/H
Need more? Email Us
Panasonic
Need more? Email Us
Rubycon
CAP 190F 20% 2.5V THROUGH HOLE
Need more? Email Us
Elna America
CAP 330MF -20% +80% 5.5V T/H
Lowest to $1.3098
Nichicon
CAP 27F 20% 2.5V T/H
Need more? Email Us
Nichicon
CAP 27F 20% 2.5V T/H
Need more? Email Us
United Chemi-Con
CERAMIC CAP
Lowest to $5.6056
Rubycon
CAP 3.3F 20% 2.5V THROUGH HOLE
Need more? Email Us
AVX Corp/Kyocera Corp
CAP 2.5F 0% +100% 6V T/H
Lowest to $29.1045

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess