EN
  • EN
  • DE
  • IT

ADXL1004BCPZ-RL7

Part No ADXL1004BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCEL 500G ANALOG 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 25 Weeks
Features Accelerometer X Axis ±500g 10kHz 32-LFCSP (5x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 32-FQFN Exposed Pad, CSP
Case / Package 32-LFCSP (5x5)
Family Name ADXL1004
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
Other Part Number 505-ADXL1004BCPZ-RL7DKR, ADXL1004BCPZ-RL7-ND, 505-ADXL1004BCPZ-RL7TR, 505-ADXL1004BCPZ-RL7CT, Q11771397
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911142-ADXL1004BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADXL1004BCPZ-RL7 CAD Model

Description

ADXL1004BCPZ-RL7 - High Precision Vibration Sensor

The ADXL1004BCPZ-RL7 is a state-of-the-art vibration sensor from the renowned manufacturer Analog Devices Inc., designed to deliver high precision and performance in a variety of industrial and instrumentation applications. This compact accelerometer is part of the ADXL100x series, which is known for its exceptional sensitivity and accuracy in detecting dynamic and static accelerations.

Key Features

  • Wide Bandwidth: The ADXL1004BCPZ-RL7 offers a wide bandwidth of up to 11 kHz, which is ideal for capturing high-frequency vibrations that are common in industrial machinery and systems.
  • High Resolution: With a resolution of 1 mg/√Hz, this sensor provides precise measurements, allowing for the detection of even the smallest vibrations and ensuring early detection of potential machinery failures.
  • Low Noise Density: The device boasts an ultra-low noise density of 25 µg/√Hz, ensuring that the measurements are not only accurate but also free from interference and background noise.
  • Single-Axis Sensing: As a single-axis accelerometer, the ADXL1004BCPZ-RL7 focuses on movements in one plane, which simplifies analysis and integration into systems that require a streamlined approach to vibration sensing.
  • Analog Output: It features an analog output that provides a direct, real-time signal proportional to the detected accelerations, facilitating easy integration with analog-to-digital converters and other signal processing equipment.
  • Temperature Stability: The sensor is designed to perform consistently across a wide temperature range, ensuring reliable operation in environments with temperature variations.

Applications

The ADXL1004BCPZ-RL7 is highly suitable for a broad range of applications, including:

  • Condition monitoring and predictive maintenance of industrial equipment
  • Vibration analysis and diagnostics
  • Structural health monitoring
  • Aerospace and defense systems
  • Automotive test and measurement

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADXL1004BCPZ-RL7 is no exception. It is available in a compact LFCSP package and is RoHS compliant, ensuring that it meets global environmental and regulatory standards. Whether you are developing sophisticated monitoring systems or need a reliable sensor for industrial equipment, the ADXL1004BCPZ-RL7 is an excellent choice that combines the latest in sensor technology with the durability and performance needed for demanding applications.

You May Also Be Interested in

NXP / Nexperia
ACCELEROMETER 281G ANALOG 16SOIC / Accelerometer Z Axis ±281g 400Hz 16-SOIC
Need more? Email Us
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.1880
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 16-LGA (3x3)
Lowest to $5.2389
Panasonic
ACCELEROMETER 1.2G ANALOG / Accelerometer X Axis ±1.2g 12.5Hz
Need more? Email Us
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9430
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Kionix Inc.
ACCELEROMETER 2-8G SPI 10LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 400Hz 10-LGA (3x3)
Lowest to $1.9589

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $98.6096 $98.6096
2+ $95.4286 $190.8572
3+ $92.2477 $276.7431
4+ $82.7048 $330.8192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,105 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess