EN
  • EN
  • DE

ADXL001-70BEZ

Part No ADXL001-70BEZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description High Performance, Wide Bandwidth Accelerometer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Series iMEMS
Packaging Tube
Type Analog
Axis X
Acceleration Range ±70g
Sensitivity (mV/g) 16
Bandwidth 32kHz
Output Type Analog Voltage
Operating Supply Voltage 3.135 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-CLCC
Manufacturer Package 8-LCC (5x5)
Win Source Part Number 1142723-ADXL001-70BEZ
Manufacturer Homepage www.analog.com
Family Name ADXL001
Introduction Date April 29, 2008
ECCN EAR99
Country of Origin Philippines, United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADXL001-70BEZ CAD Model

Description

ADXL001-70BEZ Accelerometer by Analog Devices Inc.

The ADXL001-70BEZ is a high-performance, wide bandwidth accelerometer designed by Analog Devices Inc., a renowned leader in precision signal processing technology. This sensor is part of the ADXL001 series, which is known for its ability to capture high-frequency vibrations and shocks with exceptional accuracy and reliability.

The ADXL001-70BEZ is specifically engineered to measure acceleration with a full-scale range of ±70g. This makes it an ideal choice for industrial, military, and aerospace applications where extreme forces may be encountered. The device features a resonant frequency of 22 kHz, allowing it to detect even the most subtle vibrations that are beyond the capabilities of traditional accelerometers.

Key Features:

  • Wide Bandwidth: The sensor's bandwidth extends up to 22 kHz, enabling it to capture high-frequency signals that are often missed by other accelerometers.
  • Analog Output: It provides an analog voltage output that is proportional to the acceleration experienced by the device, facilitating easy integration with existing systems.
  • Temperature Stability: The ADXL001-70BEZ is designed with temperature stability, ensuring consistent performance across a wide range of operating conditions.
  • Robust Design: Encased in a compact and rugged package, the accelerometer is built to withstand harsh environments and is suitable for embedding in high-stress applications.
  • Power Efficiency: Despite its high performance, the device is power efficient, making it suitable for portable and battery-powered applications.

With its differential output, the ADXL001-70BEZ offers improved noise immunity and can be used in environments with electrical noise. Its hermetic ceramic package ensures long-term reliability and protection against environmental factors such as humidity and dust.

Whether it's for vibration analysis, shock detection, or precise motion monitoring, the ADXL001-70BEZ from Analog Devices Inc. stands out as a robust and precise accelerometer. Its ability to deliver high-fidelity measurements in extreme conditions makes it a top choice for engineers and professionals who demand the best in sensing technology.

For detailed specifications, application guidance, and integration support, customers can refer to the comprehensive datasheet provided by Analog Devices Inc. or contact their technical support for personalized assistance.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3430
Murata Electronics North America
ACCELEROMETER 2G SPI 12SMD / Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 16-LGA (3x3)
Lowest to $5.2389
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Analog Devices Inc.
ACCEL 1.5-12G I2C/SPI 32LFCSP / Accelerometer X, Y, Z Axis ±1.5g, 3g, 6g, 12g 3.125Hz ~ 1.6kHz 32-LFCSP-LQ (5x5)
Lowest to $7.1610
Panasonic
ACCELEROMETER 1.2G ANALOG / Accelerometer X Axis ±1.2g 12.5Hz
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 24SO / Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 24-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,222.3881 $1,222.3881
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess