EN
  • EN
  • DE

ADXL001-70BEZ-R7

Part No ADXL001-70BEZ-R7
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description High Performance, Wide Bandwidth Accelerometer | ACCELEROMETER 70G ANALOG 8LCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel
Status Obsolete
Type Analog
Axis X
Acceleration Range ±70g
Sensitivity (mV/g) 16
Bandwidth 32kHz
Output Type Analog Voltage
Supply Voltage (V) 3.135V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-CLCC
Supplier Device Package 8-LCC (5x5)
Family Part Number ADXL001
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1142724-ADXL001-70BEZ-R7
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADXL001-70BEZ-R7 CAD Model

Description

ADXL001-70BEZ-R7: High-Performance, Wide Bandwidth Accelerometer

The ADXL001-70BEZ-R7 is a cutting-edge accelerometer manufactured by Analog Devices Inc., designed to provide engineers and designers with a highly accurate and responsive sensor for a variety of applications. This accelerometer is part of the ADXL001 series, known for its exceptional performance in measuring acceleration with a wide frequency range.

Key Features and Benefits

  • Wide Bandwidth: The ADXL001-70BEZ-R7 offers a wide bandwidth of up to 22 kHz, making it an excellent choice for applications requiring high-frequency vibration and shock sensing.
  • High-G Range: With a measurement range of ±70g, this accelerometer can accurately capture high-speed events and impacts, suitable for industrial, automotive, and aerospace applications.
  • High Output: It features a high analog output that increases with acceleration, providing a clear and precise signal for analysis and processing.
  • Temperature Stability: The device operates reliably over a temperature range of -40°C to +125°C, ensuring consistent performance in challenging environments.
  • Robust Design: Encased in a small, hermetically sealed ceramic package, the ADXL001-70BEZ-R7 is designed to withstand harsh conditions without compromising its integrity or performance.

Applications

The versatility of the ADXL001-70BEZ-R7 allows it to be used across various fields that require precise motion detection and analysis, including:

  • Industrial Equipment Monitoring
  • Automotive Crash Detection
  • Aerospace Navigation and Control Systems
  • Structural Health Monitoring
  • Seismic Imaging

Technical Specifications

The ADXL001-70BEZ-R7 is designed with the following technical specifications:

  • Sensitivity: Typically 2.1 mV/g
  • Frequency Response: 0 to 22 kHz
  • Supply Voltage: 3.3 V to 5 V
  • Output Type: Analog Voltage
  • Package: 5 mm × 5 mm × 2 mm CLCC

Whether you're designing high-precision instruments or rugged industrial machinery, the ADXL001-70BEZ-R7 from Analog Devices Inc. offers the performance and durability needed to meet the most demanding sensing requirements.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9247
Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,222.3881 $1,222.3881
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess