EN
  • EN
  • DE

ADV7127KRU140

Part No ADV7127KRU140
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description CMOS, 240 MHz 10-Bit High Speed Video DAC | IC DAC 10BIT A-OUT 24TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 10
Number of D/A Converters 1
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Supply Voltage , Analog 3V ~ 3.6V, 5V
Supply Voltage , Digital 3V ~ 3.6V, 5V
INL/DNL (LSB) ±0.5, ±0.25
Architecture Current Source
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Mounting Style SMD
Family Part Number ADV7127
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1142658-ADV7127KRU140
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7127KRU140 CAD Model

Description

Analog Devices Inc. ADV7127KRU140 Product Overview

The ADV7127KRU140 from Analog Devices Inc. is a high-speed, digital-to-analog converter (DAC) specifically designed to meet the demanding performance requirements of color graphics and imaging applications. This versatile component is an integral part of systems requiring high-quality video output, such as professional video systems, high-resolution color graphics, and display systems.

Key Features

  • High-Speed Operation: The ADV7127KRU140 operates at a high speed, which is essential for delivering smooth and clear images in video and graphics applications.
  • Triple 10-bit DAC: This product features three 10-bit DACs, providing the ability to drive RGB color displays with precise color depth and accuracy.
  • Integrated Output Amplifiers: The on-chip output amplifiers are capable of driving loads directly, simplifying the design and reducing the need for external components.
  • CMOS Digital Interface: The device's CMOS digital interface ensures compatibility with a wide range of graphic controllers and systems.
  • Advanced Design: The ADV7127KRU140 is designed for minimal glitch energy and excellent DAC-to-DAC matching, which is crucial for high-quality video and graphics rendering.

Applications

  • Professional Video Systems
  • High-resolution Color Graphics
  • High-definition Television (HDTV)
  • Display Systems

The ADV7127KRU140 is available in a compact 48-lead LQFP package, making it suitable for space-constrained applications. Its robust design ensures reliable operation over a wide temperature range, making it an excellent choice for industrial and commercial applications.

With its high performance and versatile features, the ADV7127KRU140 from Analog Devices Inc. is the go-to solution for developers and engineers looking to create state-of-the-art video and graphics systems that demand superior image quality and reliable operation.

You May Also Be Interested in

Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Intersil
Lowest to $7.1344
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess