EN
  • EN
  • DE

ADUCM362BCPZ128RL7

Part No ADUCM362BCPZ128RL7
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 16MHz 128KB (128K x 8) FLASH 48-LFCSP-WQ (7x7)
Manufacturer Analog Devices Inc.
Series ADuCM
Package Reel - TR
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 19
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 12x24b; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 48-WFQFN Exposed Pad, CSP
Case / Package 48-LFCSP-WQ (7x7)
Family Name ADUCM362
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911055-ADUCM362BCPZ128RL7
Ultra Librarian 3D Model Ultra Librarian ADUCM362BCPZ128RL7 CAD Model

Description

Product Overview: ADUCM362BCPZ128RL7 by Analog Devices Inc.

The ADUCM362BCPZ128RL7 is a highly integrated, low power, fully featured microcontroller designed for precision sensing and control applications. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this microcontroller is part of the ADuCM360/ADuCM361 series specifically engineered for industrial and instrumentation applications where accuracy and power efficiency are paramount.

Key Features:

  • Core: The ADUCM362BCPZ128RL7 is built around a 32-bit ARM Cortex-M3 processor, which is known for its exceptional performance, efficiency, and ease of use. The Cortex-M3 core operates at a frequency of up to 16 MHz, providing a balance between processing power and power consumption.
  • Memory: It is equipped with 128 KB of flash memory and 8 KB of SRAM, offering ample space for complex application code and data storage without the need for external memory components.
  • Power Efficiency: Designed for battery-powered devices, the microcontroller features a range of low power modes, including a deep sleep mode that significantly reduces power consumption when the device is not in active use.
  • Analog Functionality: The device comes with dual 24-bit sigma-delta analog-to-digital converters (ADCs), which provide high-resolution measurements essential for precision sensing applications. The ADCs are supported by a range of on-chip peripherals including a multiplexer, a programmable gain amplifier, and a voltage reference, enhancing the overall measurement accuracy.
  • Connectivity: For communication with external devices, the ADUCM362BCPZ128RL7 offers a variety of interfaces, including I2C, UART, and SPI. This allows for easy integration into a broader system and communication with sensors, actuators, and other microcontrollers.
  • Package: The device is available in a 48-lead LFCSP (Lead Frame Chip Scale Package) which is known for its small footprint and excellent thermal performance, making it suitable for space-constrained applications.

Applications:

The ADUCM362BCPZ128RL7 is ideal for a wide range of applications, including industrial control systems, smart sensors, precision instrumentation, and energy management systems. Its robust analog features and low power capabilities make it particularly well-suited for portable and remote sensing applications that require long battery life and high measurement accuracy.

Analog Devices Inc. provides comprehensive technical support and documentation for the ADUCM362BCPZ128RL7, ensuring that designers can fully utilize its features and integrate it seamlessly into their products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0249 $75.0747
6+ $20.5334 $123.2004
9+ $19.8916 $179.0244
12+ $19.2501 $231.0012
16+ $18.6084 $297.7344
21+ $16.6833 $350.3493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess