EN
  • EN
  • DE

ADT7470ARQZ

Part No ADT7470ARQZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Thermal Management
Description Temperature Sensor Hub and Fan Controller / IC SENSOR TEMP FAN CTRLR 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Purpose Fan Control, Temp Monitor
Sensor Type External
Sensing Temperature External Sensor
Topology ADC, Comparator, Fan Speed Control, Register Bank
Output Type I²C/SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 009439-ADT7470ARQZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADT7470ARQZ
Introduction Date March 29, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADT7470ARQZ CAD Model

Description

Product Overview: ADT7470ARQZ from Analog Devices Inc.

The ADT7470ARQZ is a sophisticated thermal management controller from Analog Devices Inc., designed to interface with multiple temperature sensors and fans. This device is an essential component for systems that require precise thermal regulation, such as computer servers, telecommunications equipment, and industrial systems.

Key Features

  • Integrated Temperature Sensors: The ADT7470ARQZ includes onboard temperature sensors for accurate monitoring, ensuring real-time thermal management.
  • Fan Speed Control: This device can control up to four fans independently, with automatic or manual speed adjustments to maintain optimal system temperatures.
  • I²C/SMBus Interface: It features an I²C-compatible serial interface, allowing for easy integration into most system designs and providing a straightforward communication channel for temperature data and fan speed settings.
  • Programmable Temperature Zones: Users can set different temperature zones, enabling the device to respond dynamically to varying thermal conditions across multiple system areas.
  • Alarm Outputs: The ADT7470ARQZ is equipped with alarm outputs to alert the system in case of fan failure or temperature out-of-range scenarios.

Applications

With its precise control and monitoring capabilities, the ADT7470ARQZ is ideal for a wide range of applications that require diligent thermal management, including:

  • Desktop and laptop computers
  • Server and storage systems
  • Networking and telecommunications equipment
  • Industrial and embedded systems

Product Specifications

The ADT7470ARQZ comes in a compact 24-lead QSOP package, making it suitable for space-constrained applications. It operates over a wide power supply range and features a low operating current, which is critical for energy-sensitive designs. The device also supports a broad temperature range, ensuring reliable performance under varying environmental conditions.

Ordering Information

The ADT7470ARQZ is available for order through Analog Devices Inc. and its authorized distributors. For detailed specifications, application support, and ordering information, please visit the Analog Devices official website or contact their sales and support team.

You May Also Be Interested in

Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us
Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us
Nuvoton Technology Corporation of America
Lowest to $9.7932
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.7855
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4636

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.3732 $70.7464
4+ $33.1344 $132.5376
5+ $32.0150 $160.0750
7+ $29.7762 $208.4334
9+ $28.6568 $257.9112
11+ $27.5374 $302.9114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess