EN
  • EN
  • DE

ADSP-2187N

Part No ADSP-2187N
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description DSP Microcomputer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1142233-ADSP-2187N
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-2187N CAD Model

Description

The ADSP-2187N is a high-performance digital signal processor (DSP) from Analog Devices Inc., a renowned leader in the semiconductor industry. This processor is part of the ADSP-218x family, which is well-known for its exceptional processing power and versatility in handling complex digital signal processing tasks. The ADSP-2187N is specifically designed to meet the rigorous demands of audio processing, telecommunications, industrial control, and other DSP-intensive applications.

Key Features

  • High-Speed Processing: Equipped with a 16-bit fixed-point DSP core, the ADSP-2187N operates at a high clock rate, delivering the computational power necessary for real-time signal processing.
  • On-Chip Memory: This DSP includes integrated program and data memory, featuring a large on-chip RAM to support complex applications without the need for external memory components.
  • Peripheral Support: The ADSP-2187N offers a variety of peripherals, including serial ports, parallel ports, and timers, which facilitate easy interfacing with other digital systems and peripherals.
  • Flexible Instruction Set: The processor's instruction set is optimized for DSP operations, allowing for efficient execution of algorithms related to filtering, FFT (Fast Fourier Transform), and other signal processing functions.
  • Power Management: Advanced power management features enable the ADSP-2187N to operate with reduced power consumption, making it suitable for portable and power-sensitive applications.

Applications

The versatility of the ADSP-2187N makes it an ideal choice for a wide range of applications. It is particularly well-suited for:

  • Audio and voice processing
  • Telecommunications, including modems and wireless communications
  • Instrumentation and control systems
  • Automotive electronics
  • Image and video processing

Support and Resources

Analog Devices Inc. provides comprehensive support for the ADSP-2187N, including detailed datasheets, application notes, and technical support from their team of experts. Developers can also access a variety of development tools and software libraries to accelerate the design and implementation of systems based on the ADSP-2187N.

You May Also Be Interested in

Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.3204 $94.6408
3+ $38.8265 $116.4795
5+ $37.6137 $188.0685
7+ $36.3998 $254.7986
9+ $35.1871 $316.6839
11+ $31.5465 $347.0115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess