EN
  • EN
  • DE

ADPD2210ACPZ-RL

Part No ADPD2210ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC AMPLIFIER 6LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000285-ADPD2210ACPZ-RL
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Linear -Amplifiers -Special Purpose Amplifiers
Type Amplifier
Mounting Type Surface Mount
Package / Case 6-UDFN Exposed Pad, CSP
Supplier Device Package 6-LFCSP-UD (2x2)
Base Product Number ADPD2210
Product Status Active
Ultra Librarian 3D Model Ultra Librarian ADPD2210ACPZ-RL CAD Model

Description

The ADPD2210ACPZ-RL is a cutting-edge optical sensor module designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This innovative component is part of the ADPD221x series, which is known for its high sensitivity and low noise performance in optical sensing applications.

Key Features

  • High Sensitivity: The ADPD2210ACPZ-RL boasts exceptional sensitivity, making it ideal for detecting low levels of light. This feature is crucial in applications where precision and accuracy are paramount.
  • Low Noise: With its low noise characteristics, the sensor ensures clear and reliable signal processing, reducing the likelihood of false readings and improving overall system performance.
  • Integrated Ambient Light Rejection: The module comes with an integrated ambient light rejection feature, which helps to minimize the effects of stray light, enhancing the sensor's performance in diverse lighting conditions.
  • Compact Size: Housed in a small 8-lead LFCSP package, the ADPD2210ACPZ-RL is ideal for space-constrained applications, allowing for flexible and compact system designs.
  • Low Power Consumption: Designed with power efficiency in mind, this sensor is suitable for battery-powered devices, extending the operational life of portable and wearable technology.

Applications

The ADPD2210ACPZ-RL is versatile and can be used in a wide range of applications, including but not limited to:

  • Wearable Health Monitoring Devices
  • Portable Medical Equipment
  • Industrial Monitoring Systems
  • Consumer Electronics

Technical Specifications

Some of the technical specifications of the ADPD2210ACPZ-RL include:

  • Supply Voltage: 2.8 V to 3.3 V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 8-lead LFCSP (3mm x 3mm)
  • RoHS Compliant

Ordering Information

The product is available in reel packaging, denoted by the suffix "-RL," making it suitable for high-volume production needs. For detailed ordering and product information, customers can refer to the Analog Devices Inc. website or contact their sales representatives.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063
Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919
Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Lowest to $2.8644
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2847 $59.9858
33+ $3.5157 $116.0181
51+ $3.4059 $173.7009
71+ $3.2961 $234.0231
91+ $3.1861 $289.9351
122+ $2.8565 $348.4930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 839 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess