Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Transimpedance Preamplifier
Applications Optical Networks
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-µMAX
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 881635-MAX3664EUA
Ultra Librarian 3D Model Ultra Librarian MAX3664EUA CAD Model

Description

Maxim Integrated's MAX3664EUA Transimpedance Amplifier

The MAX3664EUA is a high-performance transimpedance amplifier designed by Maxim Integrated, tailored for optical receiver applications that demand low noise, high gain, and a wide bandwidth. This compact and efficient component is an ideal solution for converting small photodiode currents into a measurable voltage, making it a critical part of fiber optic communication systems, including gigabit ethernet and fiber channel applications.

Encased in a space-saving 8-pin µMAX package, the MAX3664EUA offers a transimpedance gain of 4900Ω, which allows it to handle a wide range of input currents while maintaining excellent linearity. It is optimized for 622Mbps to 2.7Gbps applications, thus covering a broad spectrum of high-speed data transmission standards.

The amplifier operates with a single 3.3V power supply, minimizing power consumption without sacrificing performance. Its low input-referred noise of 2.1pA/√Hz ensures a high signal-to-noise ratio, which is crucial for maintaining the integrity of the data signal over long distances. The device also features a bandwidth of 1.8GHz that allows it to keep pace with fast signal transitions, ensuring accurate data reception.

One of the standout features of the MAX3664EUA is its automatic gain control (AGC), which helps to maintain a constant output voltage amplitude even when the input signal power varies. This functionality enhances the dynamic range and improves system performance under varying operating conditions. Additionally, the device includes an RSSI (Received Signal Strength Indicator) output that provides an analog voltage proportional to the input signal amplitude, which can be used for diagnostic purposes or to enable downstream digital signal processing adjustments.

Designed with reliability in mind, the MAX3664EUA operates over the extended temperature range of -40°C to +85°C, ensuring consistent performance across various environmental conditions. Whether it's for use in telecom infrastructures, data centers, or high-speed networking equipment, the MAX3664EUA from Maxim Integrated stands out as a robust and precise solution for optical signal amplification.

You May Also Be Interested in

Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Lowest to $10.3100
ECAD model for SY88313BLMG
Microchip Technology
3.3V 155-3200 MBPS CML POST AMP
Need more? Email Us
ECAD model for SY88353BLMG-TR
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Need more? Email Us
ECAD model for SY88703VKG
Maxim Integrated
IC LIMITING AMP 20TQFN
Lowest to $9.7792
ECAD model for MAX3969ETP+
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8SOIC
Need more? Email Us
ECAD model for MCP6S92-E/SN
Texas Instruments
High Performance Quad DVGA
Need more? Email Us
ECAD model for LMH6522SQE
Intersil Corporation
Differential/Cascode Amplifier for Commercial and Industrial Equipment from DC to 120MHz
Need more? Email Us
ECAD model for CA3028A
Maxim Integrated
IC AMP COMP REF 10UMAX
Need more? Email Us
ECAD model for MAX4374FEUB+T
Texas Instruments
Ultra Low Distortion Fully Differential Precision ADC Driver with Selectable Power Modes
Need more? Email Us
ECAD model for LMP8350MAX

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention