EN
  • EN
  • DE

24-21/BHC-AN1P2/2A

Part No 24-21/BHC-AN1P2/2A
Manufacturer Everlight Electronics Co Ltd
Catalog Hard To Find
Description Chip LED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Everlight Electronics Co Ltd
Win Source Part Number 1123099-24-21/BHC-AN1P2/2A
Manufacturer Homepage www.everlight.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24-21/BHC-AN1P2/2A CAD Model

Description

The 24-21/BHC-AN1P2/2A is a surface-mount LED manufactured by Everlight Electronics Co., Ltd. This LED is designed for various indication and display applications, offering a compact size and reliable performance. It emits a specific color (check datasheet or online search for color) and is suitable for use in consumer electronics, industrial equipment, and automotive applications.

Applications

  • Status indicators
  • Backlighting for LCD displays
  • Panel indicators
  • Automotive lighting
  • Consumer electronics

Features

  • Surface Mount Technology (SMT)
  • Compact Size (2.4 x 2.1 mm typical)
  • High Luminous Intensity (Specific value depends on the color)
  • Wide Viewing Angle
  • Low Power Consumption
  • Long Lifespan

Benefits

  • Space-saving design for high-density PCB layouts
  • Easy to assemble using standard SMT equipment
  • Provides clear and bright illumination
  • Ensures visibility from different angles
  • Reduces power consumption in battery-powered devices
  • Offers long-term reliability and durability

Additional Details

The 24-21/BHC-AN1P2/2A LED is available in various colors (red, green, blue, yellow, etc. - specific color needs to be verified). It is designed to operate at low DC voltages, typically around 2-3V. The forward current is typically 20mA. The luminous intensity varies depending on the color and current. The operating temperature range is typically -40°C to +85°C. The device is RoHS compliant. Refer to the manufacturer's datasheet for detailed electrical and optical characteristics, including specific color, luminous intensity, and viewing angle values.

This LED is a versatile and reliable component for a wide range of indication and display applications. Its compact size, high brightness, and long lifespan make it a popular choice for both commercial and industrial products.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess