EN
  • EN
  • DE

ADP3820ARTZ-4.2RL7

Part No ADP3820ARTZ-4.2RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC CHARGER LI-ION 4.2V SOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Cut Reel
Status Obsolete(EOL)
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Charge Current - Max 1A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 15V
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package SOT-23-6
Win Source Part Number 1015162-ADP3820ARTZ-4.2RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3820ARTZ-4.2RL7 CAD Model

Description

Introducing the ADP3820ARTZ-4.2RL7 by Analog Devices Inc.

The ADP3820ARTZ-4.2RL7 is a high-performance, precision integrated circuit from the renowned manufacturer Analog Devices Inc. This product is designed to cater to the demanding requirements of modern electronic applications, ensuring reliability and efficiency across various domains.

Key Features

  • Voltage Output: The device is meticulously engineered to provide a fixed output voltage of 4.2V, suitable for consistent power regulation in sensitive circuits.
  • Package Type: Encased in a compact SOT-23-6 package, it is ideal for space-constrained applications, providing a balance between functionality and form factor.
  • Low Dropout: It boasts a low dropout voltage, making it an excellent choice for systems where voltage supply is a critical factor, such as battery-operated devices.
  • High Accuracy: With its precision voltage regulation, the ADP3820ARTZ-4.2RL7 ensures that your devices operate within their optimal voltage range, enhancing overall performance and stability.
  • Temperature Range: This component is designed to operate over an industrial temperature range, making it versatile for use in harsh environments without compromising on performance.
  • RoHS Compliant: The product adheres to strict RoHS standards, minimizing the environmental impact by avoiding the use of hazardous substances.

Applications

The ADP3820ARTZ-4.2RL7 is suitable for a wide array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller power supplies
  • Data communication equipment
  • Personal digital assistants (PDAs) and smartphones
  • Medical and healthcare systems

With its robust design and precision output, the ADP3820ARTZ-4.2RL7 from Analog Devices Inc. stands out as an essential component for developers and engineers looking to enhance the performance of their electronic systems. Its reliable operation and high accuracy make it a go-to choice for those seeking to integrate a power-efficient voltage regulator in their designs.

Ordering Information

The ADP3820ARTZ-4.2RL7 is available for order and comes in tape and reel packaging to facilitate easy assembly during the manufacturing process. Ensure your projects are powered with precision and efficiency by choosing Analog Devices Inc. for your voltage regulation needs.

You May Also Be Interested in

Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9587 $62.3155
150+ $0.7867 $118.0050
230+ $0.7621 $175.2830
315+ $0.7375 $232.3125
410+ $0.7129 $292.2890
545+ $0.6392 $348.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,200 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess