EN
  • EN
  • DE

ADP2291ARMZ-R7

Part No ADP2291ARMZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description Compact, 1.5 A Linear Charger for Single-Cell Li+ Battery
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Temperature
Charge Current - Max 1.5A
Battery Pack Voltage 4.2V
Voltage Supply MAX 12V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 1141235-ADP2291ARMZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADP2291
Introduction Date October 01, 2004
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADP2291ARMZ-R7 CAD Model

Description

Product Overview: ADP2291ARMZ-R7 from Analog Devices Inc.

The ADP2291ARMZ-R7 is a high-performance, current-limited integrated switching regulator designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This compact and efficient power management component is well-suited for a wide range of applications, including portable and battery-powered devices, where energy efficiency and space constraints are critical considerations.

Key Features

  • Adjustable Current Limit: The ADP2291ARMZ-R7 offers an adjustable current limit feature that helps protect the device and the load from overcurrent conditions. This increases the reliability and longevity of both the regulator and the system it is used in.
  • High Efficiency: With its integrated synchronous rectification, this regulator achieves high efficiency, which is essential for extending battery life in portable applications.
  • Wide Input Voltage Range: The device supports a broad input voltage range, making it versatile for various power supply configurations and ensuring compatibility with a wide array of input sources.
  • Small Footprint: The ADP2291ARMZ-R7 comes in a compact MSOP-10 package, which is ideal for space-constrained applications.
  • Thermal Overload Protection: The built-in thermal overload protection feature safeguards the device from damage due to excessive heat, further enhancing its reliability.

Applications

  • Portable and battery-powered devices
  • Point-of-load power supplies
  • Embedded systems
  • Industrial and medical equipment

The ADP2291ARMZ-R7 is not only a testament to Analog Devices Inc.'s commitment to high-quality and reliability but also to their innovation in power management technology. Its combination of features, such as the adjustable current limit and high efficiency, make it an excellent choice for designers looking to optimize their power systems for both performance and size. Whether it's for consumer electronics or industrial applications, the ADP2291ARMZ-R7 is a versatile component that can meet the stringent requirements of a broad array of power management scenarios.

For detailed specifications and application guidance, designers and engineers should refer to the official datasheets and product documentation provided by Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5532 $51.3192
15+ $7.0181 $105.2715
23+ $6.7987 $156.3701
31+ $6.5794 $203.9614
40+ $6.3601 $254.4040
53+ $5.7022 $302.2166
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,008 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess