EN
  • EN
  • DE

ADP1046AWACPZ-R7

Part No ADP1046AWACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC DGTL 2NDRY SIDE CTRLR 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Power Supply Controller Power Supplies 32-LFCSP-WQ (5x5)
Manufacturer Analog Devices Inc.
Series Automotive
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 32-LFCSP-WQ (5x5)
Case / Package 32-LFCSP-WQ (5x5)
Family Name ADP1046
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP1046AWACPZ-R7CT, ADP1046AWACPZ-R7TR, ADP1046AWACPZ-R7DKR
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910593-ADP1046AWACPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADP1046AWACPZ-R7 CAD Model

Description

ADP1046AWACPZ-R7: Advanced Digital Power Controller from Analog Devices Inc.

The ADP1046AWACPZ-R7 is a sophisticated digital power controller designed by Analog Devices Inc., tailored for high-performance power conversion applications. This highly integrated component is engineered to deliver precise control and monitoring for AC-DC and isolated DC-DC power supply systems, making it an ideal solution for a variety of applications, including server, telecom, and industrial power supplies.

Key Features

  • Programmable Digital PWM Engine: The device is equipped with a flexible and programmable pulse-width modulation (PWM) engine, allowing for fine-tuning of the power conversion process to achieve high efficiency and performance.
  • Multiple Feedback Loops: It supports multiple feedback loops that can be independently configured for voltage, current, or temperature-based control, ensuring precise regulation and protection for the power supply.
  • Integrated ADC: An onboard analog-to-digital converter (ADC) provides accurate measurements of key parameters such as voltage, current, and temperature, enabling real-time monitoring and control.
  • PMBus Interface: The ADP1046AWACPZ-R7 features a PMBus interface for digital communication, which allows for easy configuration, monitoring, and fault management through a standard I2C-compatible interface.
  • Protection Features: Comprehensive protection features including overvoltage, overcurrent, overtemperature, and short-circuit protections safeguard the power supply and the end application from various fault conditions.
  • Configurable Start-Up Profiles: Customizable start-up profiles help manage inrush currents and system power sequencing, enhancing the reliability of the power-up process.

Applications

  • Server and Telecom Power Supplies
  • Isolated DC-DC Converters
  • Industrial Power Systems
  • Data Center Power Infrastructure
  • Redundant Power Systems

The ADP1046AWACPZ-R7 by Analog Devices Inc. is a testament to their commitment to innovation in power management technology. It provides designers with a versatile and efficient solution for managing complex power systems, ensuring stability, reliability, and performance. Whether it's for mission-critical servers or robust industrial applications, this digital power controller stands as a cornerstone in modern power supply design.

You May Also Be Interested in

Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
SII Semiconductor Corporation
Need more? Email Us
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $10.9711
Lattice Semiconductor Corporation
Lowest to $6.5223
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8086 $59.0430
11+ $9.6892 $106.5812
16+ $9.3864 $150.1824
23+ $9.0836 $208.9228
29+ $8.7808 $254.6432
39+ $7.8724 $307.0236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,570 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess