EN
  • EN
  • DE

AS-6006-2RS-YMM56041

Part No AS-6006-2RS-YMM56041
Manufacturer Febest Auto Parts
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1198761-AS-6006-2RS-YMM56041
Categories Custom Parts
Manufacturer Febest Auto Parts
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS-6006-2RS-YMM56041 CAD Model

Description

The AS-6006-2RS-YMM56041 is a part manufactured by Febest Auto Parts. Based on the 'AS' prefix and '2RS' suffix, it is most likely an automotive wheel bearing. The 2RS indicates it has rubber seals on both sides, protecting it from contaminants.

Applications:

  • Automotive Wheel Bearings: Used as a wheel bearing in various car models.
  • Vehicle Suspension Systems: Integral part of the vehicle's suspension system ensuring smooth wheel rotation.
  • Automotive Repair: Direct replacement part for damaged or worn out wheel bearings.
  • Vehicle Maintenance: Component inspected and replaced during routine vehicle maintenance.

Features:

  • Double Rubber Seals (2RS): Prevents ingress of dirt, debris, and moisture, prolonging bearing life.
  • High-Quality Steel Construction: Made from durable steel to withstand heavy loads and high speeds.
  • Precision Engineering: Manufactured to precise tolerances for optimal performance and fit.
  • Grease Lubrication: Pre-lubricated with high-quality grease for smooth operation and reduced friction.
  • Corrosion Resistance: Treated to resist rust and corrosion for enhanced durability.

Benefits:

  • Improved Vehicle Handling: Ensures smooth and stable wheel rotation, improving vehicle handling.
  • Reduced Noise and Vibration: Minimizes noise and vibration from the wheels.
  • Extended Bearing Life: Provides long-lasting performance, reducing the need for frequent replacements.
  • Enhanced Safety: Improves vehicle safety by ensuring reliable wheel operation.
  • Cost-Effective Replacement: Offers a cost-effective alternative to OEM wheel bearings.

The AS-6006-2RS-YMM56041, produced by Febest, should provide smooth and reliable wheel operation for vehicles requiring this bearing type. Always consult a professional mechanic or the Febest catalog for specific vehicle compatibility information.

You May Also Be Interested in

Matsuo
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Amd
Need more? Email Us
Molex, LLC
Need more? Email Us
GE Critical Power
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess