EN
  • EN
  • DE

ADN4664BRZ-REEL7

Part No ADN4664BRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/2 8SOIC / 0/2 Receiver LVDS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tape & Reel
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/2
Data Rate 400Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADN4664
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B4A
HTSUS 8542.39.0001
Other Names -2735-ADN4664BRZ-REEL7CT,ADN4664BRZ-REEL7-ND,ADN4664BRZ-REEL7TR,-2735-ADN4664BRZ-REEL7DKR,ADN4664BRZ-REEL7DKR-ND,ADN4664BRZ-REEL7CT,ADN4664BRZ-REEL7DKR,ADN4664BRZ-REEL7TR-ND,505-ADN4664BRZ-REEL7TR,505-ADN4664BRZ-REEL7CT,ADN4664BRZ-REEL7CT-ND,505-ADN4664BRZ-REEL7DKR
Standard Package 1,000
Win Source Part Number 1164141-ADN4664BRZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADN4664BRZ-REEL7 CAD Model

Description

Product Overview: ADN4664BRZ-REEL7

The ADN4664BRZ-REEL7 is a high-performance, low-power LVDS (Low Voltage Differential Signaling) quad CMOS differential line receiver designed and manufactured by Analog Devices Inc., an industry leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is part of the robust family of receivers that are ideal for high-speed data transmission over printed circuit boards and controlled impedance media. The ADN4664BRZ-REEL7 comes in a convenient reel packaging, making it suitable for automated assembly processes and bulk production.

Key Features

  • High Data Rates: The receiver is capable of supporting data rates up to 400 Mbps, making it an excellent choice for applications requiring fast data transfer, such as gigabit Ethernet, video transmission, and backplane data channels.
  • Low Power Consumption: Designed with power efficiency in mind, the ADN4664BRZ-REEL7 operates with a minimal power supply current, reducing the overall power consumption of the system.
  • Improved Signal Integrity: The device features a fail-safe mechanism that ensures a known output state when input signals are inactive or undriven, thus enhancing signal integrity and system reliability.
  • Robust ESD Protection: It incorporates advanced ESD protection circuitry, safeguarding the device against electrostatic discharge events and reducing the risk of damage during handling and operation.

Applications

The ADN4664BRZ-REEL7 is versatile and can be used in a wide range of applications, including:

  • High-speed data communication
  • Point-to-point baseband data transmission
  • Backplane interconnects
  • Clock distribution networks
  • Industrial control systems
  • Telecommunications infrastructure

Package and Quality Assurance

The ADN4664BRZ-REEL7 is offered in a compact, surface-mount SOIC package that is RoHS compliant and designed for optimal space-saving on PCBs. Analog Devices Inc. ensures that each device meets their high-quality standards, providing engineers and designers with a reliable component for their high-speed communication needs.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their support team for technical assistance.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
Need more? Email Us
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9036 $53.9396
25+ $4.0234 $100.5850
39+ $3.8977 $152.0103
54+ $3.7720 $203.6880
69+ $3.6462 $251.5878
92+ $3.2691 $300.7572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,650 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess