EN
  • EN
  • DE

ADC-HZ12BMM

Part No ADC-HZ12BMM
Manufacturer Murata Power Solutions Inc.
Catalog Hard To Find
Description 12-Bit, 8 and 20μsec Analog-to-Digital Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Murata Power Solutions Inc.
Win Source Part Number 1139911-ADC-HZ12BMM
Manufacturer Homepage www.murata-ps.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC-HZ12BMM CAD Model

Description

The ADC-HZ12BMM is a 12-bit Analog-to-Digital Converter (ADC) module manufactured by Murata Power Solutions. It is designed for applications requiring accurate and reliable data acquisition. The module offers a compact size and ease of integration, making it suitable for various industrial and instrumentation applications.

Applications

  • Industrial Automation: Used in industrial automation systems for monitoring and controlling analog parameters such as temperature, pressure, and flow.
  • Process Control: Employed in process control applications for accurate measurement and conversion of analog signals.
  • Data Logging: Integrated into data logging systems for recording analog data over time.
  • Instrumentation: Used in various instrumentation equipment for signal conditioning and data acquisition.
  • Medical Devices: Employed in certain medical devices for converting analog sensor signals into digital data.

Features

  • 12-bit Resolution: Provides high accuracy and resolution for precise analog-to-digital conversion.
  • Compact Size: Small form factor allows for easy integration into space-constrained applications.
  • Multiple Input Ranges: Offers various input voltage ranges to accommodate different sensor outputs.
  • Serial Interface: Features a serial interface (e.g., SPI or I2C) for easy communication with microcontrollers and digital systems.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.

Benefits

  • High Accuracy: 12-bit resolution ensures accurate conversion of analog signals.
  • Easy Integration: Compact size and serial interface simplify integration into existing systems.
  • Versatile Input: Multiple input ranges allow for connection to various sensor types.
  • Low Power: Low power consumption extends battery life in portable applications.
  • Reliable Performance: Designed for reliable operation in industrial environments.

Additional Details

The ADC-HZ12BMM typically operates with a single supply voltage (e.g., 5V or 3.3V). It often includes features like an internal sample-and-hold circuit. Refer to the product datasheet for detailed electrical characteristics, timing diagrams, and application notes, including specific input ranges and serial interface details.

You May Also Be Interested in

Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess