EN
  • EN
  • DE

ADAU7002ACBZ-R7

Part No ADAU7002ACBZ-R7
Manufacturer Analog Devices Inc.
Catalog Audio Special Purpose
Description IC STEREO PDM TDM CONV 8WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Purpose Sample Rate Converter
Applications Consumer Audio
Number of Channels 2
Supply Voltage - Operating 1.62 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Specifications PDM-to-I2S
Case / Package 8-WLCSP (0.76x1.56)
Win Source Part Number 1013985-ADAU7002ACBZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADAU7002ACBZ-R7 CAD Model

Description

ADAU7002ACBZ-R7 - Stereo Digital Microphone Interface

The ADAU7002ACBZ-R7 is a sophisticated stereo digital microphone interface from the renowned manufacturer, Analog Devices Inc. This interface is designed to convert stereo pulse density modulation (PDM) digital audio from two microphones into a pulse code modulation (PCM) audio stream. This product is particularly suitable for applications in audio processing where space and power efficiency are critical.

Key Features and Benefits:

  • High-Quality Audio Conversion: The ADAU7002ACBZ-R7 ensures high-fidelity audio conversion from PDM to PCM, which is essential for applications demanding excellent sound quality.
  • Low Power Consumption: With its low power design, this interface is ideal for battery-powered devices, ensuring longer operation times without sacrificing performance.
  • Compact Size: The small form factor of the ADAU7002ACBZ-R7 makes it an excellent choice for portable and space-constrained applications such as wearables, smartphones, and tablets.
  • Easy Integration: The device supports I²S and left-justified serial port interfaces for PCM output, allowing for straightforward integration with most digital audio processors and SoCs.
  • Flexible Sampling Rates: It supports multiple sampling rates, including 32 kHz, 44.1 kHz, and 48 kHz, making it versatile for various audio applications.

Applications:

The ADAU7002ACBZ-R7 is commonly used in a wide range of applications, including:

  • Bluetooth headphones and speakers
  • Smartphones and tablets
  • Smart home devices
  • Portable and wearable audio devices
  • Audio and video conferencing systems

Product Specifications:

Parameter Value
Manufacturer Analog Devices Inc.
Part Number ADAU7002ACBZ-R7
Audio Conversion Stereo PDM to PCM
Interface Type I²S, Left-Justified
Sampling Rates 32 kHz, 44.1 kHz, 48 kHz
Mounting Style Surface Mount
Package / Case WLCSP-9

Overall, the ADAU7002ACBZ-R7 from Analog Devices Inc. is an excellent choice for designers looking to incorporate a reliable and high-quality digital microphone interface into their audio solutions.

You May Also Be Interested in

ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
Texas Instruments
Lowest to $2.0045
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Texas Instruments
Lowest to $9.6370
Seiko Epson Corporation
IC VOICE PROCESSOR 52QFP13
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1845 $50.9520
39+ $2.6129 $101.9031
60+ $2.5313 $151.8780
82+ $2.4496 $200.8672
106+ $2.3680 $251.0080
142+ $2.1230 $301.4660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,310 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess