EN
  • EN
  • DE

SC16C550BIA44,512

Part No SC16C550BIA44,512
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART SINGLE W/FIFO 44-PLCC / UART IC 1, UART Channel 16 Byte 44-PLCC (16.59x16.59)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Number of Channels 1, UART
FIFO's 16 Byte
Data Rate (Max) 3Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Base Product Number SC16
Other Names 935274387512,SC16C550BIA44,954-SC16C550BIA44512,SC16C550BIA44
Standard Package 26
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260671-SC16C550BIA44,512
Ultra Librarian 3D Model Ultra Librarian SC16C550BIA44,512 CAD Model

Description

The NXP SC16C550BIA44,512 is a powerful and versatile UART (Universal Asynchronous Receiver/Transmitter) interface integrated circuit that provides a reliable solution for serial communication. This IC is part of NXP's SC16C550 series, which is known for its high performance and integration features designed to meet the demanding needs of modern communication systems.

Key Features

  • Single Channel UART: The device offers a single full-duplex UART channel, which is ideal for serial data exchange between microcontrollers and computers or within a network of controllers.
  • Enhanced Baud Rate: It supports baud rates up to 5 Mbps, making it suitable for high-speed data transmission applications.
  • Flexible Character Length: The SC16C550BIA44,512 can be programmed for 5, 6, 7, or 8-bit character lengths, providing adaptability to various data formats and protocols.
  • FIFO Buffers: Equipped with 16-byte transmit and receive FIFOs, it helps to reduce the overhead of CPU intervention, improving system efficiency.
  • Modem Control Functions: The IC includes a full set of modem control functions, which makes it ideal for applications that require remote control and monitoring.
  • Industrial Temperature Range: This device operates over an industrial temperature range, ensuring reliability and performance under extreme conditions.
  • Low Power Consumption: Its low power requirements make it an excellent choice for battery-operated or power-sensitive applications.
  • 44-Pin PLCC Package: The SC16C550BIA44,512 comes in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, which is suitable for surface mounting and occupies minimal board space.

Applications

The NXP SC16C550BIA44,512 is used in a variety of applications where reliable serial communication is essential. These include industrial control systems, point-of-sale terminals, computer peripheral interfacing, and network communications. Its robust feature set also makes it an ideal choice for automotive diagnostics, telemetry, and any embedded system that requires a dependable UART interface.

Conclusion

With its advanced features and proven reliability, the NXP SC16C550BIA44,512 UART Interface IC stands out as a top choice for designers and engineers looking to implement efficient serial communication in their systems. Its combination of high-speed operation, flexible data handling, and low power consumption packaged in a compact form factor makes it a versatile solution for a wide range of applications.

You May Also Be Interested in

MaxLinear Inc
IC UART FIFO 64B DUAL 49STBGA
Need more? Email Us
Sipex Corporation
UARTs (Universal Asynchronous Receiver Transmitter)
Lowest to $7.9456
MaxLinear Inc
IC UART FIFI DUAL 44PLCC / UART IC 2, DUART Channel 16 Byte 44-PLCC (16.59x16.59)
Lowest to $139.4231
MaxLinear Inc
IC UART FIFO 64B 24QFN / UART IC 1, UART Channel RS232, RS422, RS485 64 Byte 24-QFN (4x4)
Lowest to $38.0203
Texas Instruments
IC QUAD UART 64BYTE FIFO 68PLCC
Need more? Email Us
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 4CH
Lowest to $38.0151
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $51.5996
Texas Instruments
IC ASYNC COMM ELEMENT 24-BGA / UART IC 1, UART Channel 16 Byte 24-BGA MICROSTAR JUNIOR (3x3)
Lowest to $9.0110
Sipex Corporation
UART IC Channel
Lowest to $1.0400

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess