EN
  • EN
  • DE

ADN4656BRWZ

Part No ADN4656BRWZ
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description DGT ISO 5000VRMS 2CH LVDS 20SOIC / LVDS Digital Isolator 5000Vrms 2 Channel 1.1Gbps 25kV/µs CMTI 20-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Tube
Technology Magnetic Coupling
Type LVDS
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 1.1Gbps
Propagation Delay tpLH / tpHL (Max) 4.5ns, 4.5ns
Rise / Fall Time (Typ) 0.35ns, 0.35ns (Max)
Voltage - Supply 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number ADN4656
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-ADN4656BRWZ,505-ADN4656BRWZ
Standard Package 37
Win Source Part Number 1199148-ADN4656BRWZ
Ultra Librarian 3D Model Ultra Librarian ADN4656BRWZ CAD Model

Description

ADN4656BRWZ: High-Speed LVDS Digital Isolator

The ADN4656BRWZ is a robust, high-performance digital isolator from Analog Devices Inc., designed to enhance communication in systems requiring high-speed data transfer with galvanic isolation. This product is part of the broad portfolio of isolation components that Analog Devices offers, providing reliable solutions for various industrial, communication, and healthcare applications.

Key Features

  • High Data Rates: The ADN4656BRWZ supports high-speed data rates up to 600 Mbps, making it suitable for fast serial links and data-intensive applications.
  • Low Power Consumption: Designed with power efficiency in mind, this digital isolator minimizes power consumption, which is critical for power-sensitive designs.
  • Robust Isolation: With reinforced insulation, the device provides robust galvanic isolation up to 3.75 kV RMS, ensuring protection against high voltage transients and enhancing system safety.
  • Wide Temperature Range: The device operates reliably over an extended industrial temperature range from -40°C to +105°C, suitable for harsh environments.
  • EMI/RFI Performance: Excellent electromagnetic interference (EMI) and radio frequency interference (RFI) performance reduce the risk of data corruption in noisy industrial settings.

Applications

The ADN4656BRWZ is ideal for a variety of applications where data integrity and isolation are paramount. Typical applications include:

  • Industrial field buses
  • High-speed data acquisition systems
  • Medical equipment with stringent safety requirements
  • Automated test equipment
  • Telecommunications infrastructure

Package and Quality

Encased in a compact 16-lead SOIC wide-body package, the ADN4656BRWZ ensures a small footprint on PCBs, which is beneficial for space-constrained designs. Analog Devices Inc. is committed to the highest quality standards, and this product is no exception. It is manufactured in facilities that are certified for quality management systems, ensuring reliability and performance consistency.

Overall, the ADN4656BRWZ from Analog Devices Inc. is a top choice for designers looking for a high-speed, low-power, and highly reliable digital isolation solution.

You May Also Be Interested in

Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.9736 $71.9472
4+ $29.5172 $118.0688
7+ $28.5943 $200.1601
9+ $27.6726 $249.0534
11+ $26.7498 $294.2478
15+ $23.9824 $359.7360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess