EN
  • EN
  • DE

ADN2820ACHIPS

Part No ADN2820ACHIPS
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC TRANSIMPEDANCE AMP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Type Transimpedance Amplifier
Applications Optical
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Standard Package 360 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 558375-ADN2820ACHIPS
Ultra Librarian 3D Model Ultra Librarian ADN2820ACHIPS CAD Model

Description

Product Overview: ADN2820ACHIPS from Analog Devices Inc.

The ADN2820ACHIPS is a high-performance, continuous rate 10 Gbps to 11.3 Gbps transimpedance amplifier (TIA), designed and manufactured by the esteemed Analog Devices Inc. This advanced chip is specifically engineered to provide a seamless and reliable solution for optical networking applications, including 10 Gigabit Ethernet, 10G Fibre Channel, and other high-speed data communications protocols.

Key Features

  • High Data Rates: The device supports continuous data rates from 10 Gbps up to 11.3 Gbps, accommodating a wide range of high-speed networking standards.
  • Low Noise Performance: With its low input-referred noise density, the ADN2820ACHIPS ensures a clean signal for high-quality data transmission.
  • Wide Dynamic Range: The TIA features a wide dynamic range, making it capable of handling various signal strengths without compromising performance.
  • Single Supply Operation: It operates on a single 3.3V supply, simplifying power management within the system.
  • Automatic Gain Control (AGC): The built-in AGC enables the device to maintain a consistent output amplitude, regardless of input signal power variations.

Applications

  • 10 Gigabit Ethernet (10GbE)
  • 10G Fibre Channel
  • Sonnet/SDH and other optical communication networks

Product Quality and Reliability

Analog Devices Inc. is renowned for its commitment to product quality and reliability. The ADN2820ACHIPS is fabricated using a robust and reliable process, ensuring that it meets the high standards expected from communication infrastructure components. With its compact chip-scale package, it is an ideal choice for space-constrained applications that require high-speed data processing capabilities.

Whether you are designing a new optical networking system or upgrading an existing one, the ADN2820ACHIPS from Analog Devices Inc. offers the performance, reliability, and versatility required to meet the demanding needs of today's high-speed communication networks.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSIMPEDANCE AMP 16QFN / Transimpedance Amplifier IC LIDAR, Industrial Imaging 16-QFN (3x3)
Lowest to $7.8269
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16DIP
Lowest to $29.0448
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 10MSOP / Variable Gain Amplifier IC Data Acquisition 10-MSOP
Lowest to $2.6673
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $68.8236
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $2.1666
Texas Instruments
IC AMP COMP 14SOIC / Amplifier, Comparator IC 14-SOIC
Need more? Email Us
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Need more? Email Us
Texas Instruments
180 MHZ HIGH-PRECISION ADC DRIVE / ADC Driver IC Data Acquisition 8-SOIC
Lowest to $6.1327
NXP / Nexperia
BGA3031 - DOCSIS 3.0 PLUS UPSTRE / Amplifier IC CATV 20-HVQFN (5x5)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.2628 $88.2628
2+ $85.5047 $171.0094
3+ $82.7465 $248.2395
4+ $79.9884 $319.9536
5+ $71.7140 $358.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,392 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess