EN
  • EN
  • DE

ADMP521ACEZ-RL7

Part No ADMP521ACEZ-RL7
Manufacturer Analog Devices Inc.
Catalog Microphones
Description Ultralow Noise Microphone
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1141052-ADMP521ACEZ-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADMP521ACEZ-RL7 CAD Model

Description

The ADMP521ACEZ-RL7 is a high-performance, ultra low noise, low power, digital output bottom port microphone developed by Analog Devices Inc. This state-of-the-art microphone features an omnidirectional pickup pattern and incorporates industry-leading I²S (Inter-IC Sound) digital interface, which provides high-quality audio data streams directly to audio processors and chipsets.

Key Features:

  • Ultra Low Noise Performance: With an exceptionally low noise floor, the ADMP521ACEZ-RL7 is ideal for applications requiring clear audio capture, even in the presence of low-level background noise.
  • High Signal-to-Noise Ratio (SNR): Offering a high SNR, this microphone ensures that audio recordings are crisp and clear, minimizing the need for post-processing.
  • Low Power Consumption: Designed for battery-powered devices, the microphone's low power draw helps to extend device operational life.
  • I²S Digital Output: The I²S interface simplifies integration with digital systems, allowing for direct connection to DSPs and microcontrollers without the need for an analog-to-digital converter.
  • Stable Performance: The microphone maintains consistent performance across a wide range of environmental conditions, making it suitable for various applications.
  • Compact and Robust Design: The small form factor and solid construction make it an excellent choice for space-constrained applications that require durability.

Applications:

The ADMP521ACEZ-RL7 is versatile and can be used in a multitude of applications, including:

  • Smartphones and Tablets
  • Wearable Devices
  • Teleconferencing Systems
  • Voice Recognition and Control Systems
  • Active Noise Cancellation Products
  • Security and Surveillance Equipment

Product Specifications:

Parameter Value
Manufacturer Analog Devices Inc.
Part Number ADMP521ACEZ-RL7
Audio Sensing Microphone
Output Type Digital, I²S
Direction Omnidirectional
Frequency Range Specific to the product datasheet
Supply Voltage Specific to the product datasheet

For detailed specifications and integration guidance, please refer to the official datasheet and product documentation provided by Analog Devices Inc.

You May Also Be Interested in

Infineon Technologies
MIC MEMS ANALOG NC -38DB
Lowest to $3.5188
Infineon Technologies
Omnidirectional -26dB SMD-5P,4x3mm Microphones RoHS
Lowest to $2.3284
Knowles
MIC MEMS ANALOG OMNI -22DB
Need more? Email Us
STMicroelectronics
MICROPHONE MEMS DIGITAL PDM OMNI / 100 Hz ~ 10 kHz Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads
Lowest to $2.9105
Analog Devices Inc.
Lowest to $0.3269
PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.236\
Need more? Email Us
Analog Devices Inc.
Lowest to $2.2800
Analog Devices Inc.
Lowest to $10.2264
Knowles
MICROPHONE MEMS ANALOG OMNI / 100 Hz ~ 100 kHz Analog Microphone MEMS (Silicon) 1.5 V ~ 3.6 V Omnidirectional (-42dB ±3dB @ 94dB SPL) Solder Pads
Lowest to $1.3554

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9750 $53.6250
125+ $0.8000 $100.0000
195+ $0.7750 $151.1250
270+ $0.7500 $202.5000
345+ $0.7250 $250.1250
465+ $0.6500 $302.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess